Texas Instruments TMS320C6474 Multicore Digital Signal Processor TMS320C6474FZUNA

Description
TMS320C6474 Multicore Digital Signal Processor
Request a Quote Datasheet
Description
TMS320C6474 Multicore Digital Signal Processor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C6474 Multicore Digital Signal Processor - TMS320C6474FZUNA - Texas Instruments
Dallas, TX, United States
TMS320C6474 Multicore Digital Signal Processor
TMS320C6474FZUNA
TMS320C6474 Multicore Digital Signal Processor TMS320C6474FZUNA
TMS320C6474 Multicore Digital Signal Processor

TMS320C6474 Multicore Digital Signal Processor

Buy Now Datasheet
 - TMS320C6474FZUNA - Rochester Electronics
Newburyport, MA, United States
Microprocessor, 32-Bit Size, 32-Ext Bit, 625MHz, CMOS, PBGA561

Microprocessor, 32-Bit Size, 32-Ext Bit, 625MHz, CMOS, PBGA561

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6474FZUNA-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320C6474FZUNA-ND
DSP (Digital Signal Processors) TMS320C6474FZUNA-ND
IC DSP FIXED POINT 561FCBGA

IC DSP FIXED POINT 561FCBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6474FZUNA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6474FZUNA
DSP (Digital Signal Processors) TMS320C6474FZUNA
IC DSP FIXED POINT 561FCBGA

IC DSP FIXED POINT 561FCBGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6474FZUNA TMS320C6474FZUNA TMS320C6474FZUNA-ND TMS320C6474FZUNA
Product Name TMS320C6474 Multicore Digital Signal Processor DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.8V 1.8V; 1.10V
Package Type Other; FC/CSP,FCBGA BGA; Other; BGA561 Other; 561-BFBGA, FCBGA Exposed Pad BGA; Other; 561-BFBGA, FCBGA Exposed Pad
Clock Speed 850 to 1200 MHz 1000 MHz 1000 MHz
Interface Type I²C I²C I²C; Ethernet MAC, I²C, McBSP
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C25 Digital Signal Processors - SMJ320C25-50FJM - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
2 suppliers
OMAP-L132 C6000 DSP+ARM Processor - OMAPL132EZWTA2 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
Specs
Package Type Other; 196-CQFP (63.38x63.38)
Clock Speed 50 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details