Texas Instruments TMS320C6474 Multicore Digital Signal Processor TMS320C6474FGUN2

Description
Multicore Digital Signal Processor 561-FCBGA 0 to 95
Request a Quote
Description
Multicore Digital Signal Processor 561-FCBGA 0 to 95
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320C6474 is a multicore digital signal processor with three TMS320C64x+ DSP cores, designed for high-performance signal processing applications. It is packaged in a 561-pin BGA (CUN/GUN/ZUN suffix) with a 0.8-mm ball pitch. The device supports clock rates of 850 MHz, 1 GHz, and 1.2 GHz, with commercial temperature ranges of 0°C to 95°C or 0°C to 100°C, and extended temperature ranges of -40°C to 95°C or -40°C to 100°C depending on the variant. It includes 16-/32-bit DDR2-667 memory controller, two 1x Serial RapidIO links compliant with v1.2, a 1000 Mbps Ethernet MAC, two 1.8-V McBSPs, a 1.8-V I2C bus, and 16 GPIO pins. A heatsink is required to maintain operational temperature limits.

Datasheet Summary
Powered by GS/AI

The TMS320C6474 is a multicore digital signal processor with three TMS320C64x+ DSP cores, designed for high-performance signal processing applications. It is packaged in a 561-pin BGA (CUN/GUN/ZUN suffix) with a 0.8-mm ball pitch. The device supports clock rates of 850 MHz, 1 GHz, and 1.2 GHz, with commercial temperature ranges of 0°C to 95°C or 0°C to 100°C, and extended temperature ranges of -40°C to 95°C or -40°C to 100°C depending on the variant. It includes 16-/32-bit DDR2-667 memory controller, two 1x Serial RapidIO links compliant with v1.2, a 1000 Mbps Ethernet MAC, two 1.8-V McBSPs, a 1.8-V I2C bus, and 16 GPIO pins. A heatsink is required to maintain operational temperature limits.

Suppliers

Company
Product
Description
Supplier Links
TMS320C6474 Multicore Digital Signal Processor - TMS320C6474FGUN2 - Texas Instruments
Dallas, TX, United States
TMS320C6474 Multicore Digital Signal Processor
TMS320C6474FGUN2
TMS320C6474 Multicore Digital Signal Processor TMS320C6474FGUN2
Multicore Digital Signal Processor 561-FCBGA 0 to 95

Multicore Digital Signal Processor 561-FCBGA 0 to 95

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6474FGUN2-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320C6474FGUN2-ND
DSP (Digital Signal Processors) TMS320C6474FGUN2-ND
IC DSP MILTICORE 561FCBGA

IC DSP MILTICORE 561FCBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6474FGUN2
1271119-TMS320C6474FGUN2
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6474FGUN2 1271119-TMS320C6474FGUN2
Manufacturer: Texas Instruments Win Source Part Number: 1271119-TMS320C6474F GUN2 Packaging: Tube Type: Fixed Point Mounting Style: SMD Voltage - I/O: 1.1V, 1.8V Interface: Ethernet MAC, I2C, McBSP Clock Rate: 1.2GHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 3.168MB Voltage - Core: 1.10V Categories: Integrated Circuits Supplier Device Package: 561-FCBGA (23x23) Temperature Range - Operating: 0°C ~ 95°C Manufacturer Homepage: www.ti.com Manufacturer Package: 561-BFBGA, FCBGA Exposed Pad Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: TMS320C6474 Manufacturer Pack Quantity: 60 MSL Level: 4 (72 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 1271119-TMS320C6474FGUN2
Packaging: Tube
Type: Fixed Point
Mounting Style: SMD
Voltage - I/O: 1.1V, 1.8V
Interface: Ethernet MAC, I2C, McBSP
Clock Rate: 1.2GHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 3.168MB
Voltage - Core: 1.10V
Categories: Integrated Circuits
Supplier Device Package: 561-FCBGA (23x23)
Temperature Range - Operating: 0°C ~ 95°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 561-BFBGA, FCBGA Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: TMS320C6474
Manufacturer Pack Quantity: 60
MSL Level: 4 (72 Hours)

Buy Now
32-bit 32bit 1.2GHz Dsp - 698-TMS320C6474FGUN2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32bit 1.2GHz Dsp
698-TMS320C6474FGUN2
32-bit 32bit 1.2GHz Dsp 698-TMS320C6474FGUN2
DSP Fixed-Point 32bit 1.2GHz 9600MIPS 561-Pin FCBGA Product overview: TMS320C6474FGUN2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 1.2GHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32bit, 1.2GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6474FGUN2 can be used for catalog matching and distributor lookup.

DSP Fixed-Point 32bit 1.2GHz 9600MIPS 561-Pin FCBGA Product overview: TMS320C6474FGUN2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 1.2GHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32bit, 1.2GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6474FGUN2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320C6474FGUN2 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6474FGUN2
Embedded - DSP (Digital Signal Processors) TMS320C6474FGUN2
IC DSP MILTICORE 561FCBGA

IC DSP MILTICORE 561FCBGA

Supplier's Site Datasheet
Digital Signal Processors & Controllers - DSP, DSC Multicore Digital Signal Proc - 815-TMS320C6474FGUN2 - Utmel Electronic Limited
Hong Kong, China
Digital Signal Processors & Controllers - DSP, DSC Multicore Digital Signal Proc
815-TMS320C6474FGUN2
Digital Signal Processors & Controllers - DSP, DSC Multicore Digital Signal Proc 815-TMS320C6474FGUN2
Digital Signal Processors & Controllers - DSP, DSC Multicore Digital Signal Proc

Digital Signal Processors & Controllers - DSP, DSC Multicore Digital Signal Proc

Supplier's Site
DSP (Digital Signal Processors) - TMS320C6474FGUN2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6474FGUN2
DSP (Digital Signal Processors) TMS320C6474FGUN2
IC DSP MILTICORE 561FCBGA

IC DSP MILTICORE 561FCBGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6474FGUN2 TMS320C6474FGUN2-ND 1271119-TMS320C6474FGUN2 698-TMS320C6474FGUN2 TMS320C6474FGUN2 815-TMS320C6474FGUN2 TMS320C6474FGUN2
Product Name TMS320C6474 Multicore Digital Signal Processor DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6474FGUN2 32-bit 32bit 1.2GHz Dsp Embedded - DSP (Digital Signal Processors) Digital Signal Processors & Controllers - DSP, DSC Multicore Digital Signal Proc DSP (Digital Signal Processors)
Supply Voltage 1.8V 1.8V; 1.10V 1.10V 1.1V
Package Type Other; FC/CSP,FCBGA Other; 561-BFBGA Other; FCBGA Other; 561-BFBGA, FCBGA Exposed Pad BGA; Other; 561-BFBGA
Clock Speed 850 to 1200 MHz 1200 MHz 1200 MHz 1200 MHz 1200 MHz
Interface Type I²C I²C I²C; Ethernet MAC, I2C, McBSP I2C I²C; Ethernet MAC, I²C, McBSP I²C; Ethernet MAC, I2C, McBSP I²C; Ethernet MAC, I²C, McBSP
Unlock Full Specs
to access all available technical data

Similar Products

Dsp - 698-L11010PQ - ERSAELECTRONICS PTE. LTD.
Texas Instruments
View Details
4 suppliers
SMJ320C40 Floating-Point Digital Signal Processors, Military - 5962-9466902QYC - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
SM320C40 Floating-Point Digital Signal Processors, Military - SM320C40HFHS60 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details