Multicore Digital Signal Processor 561-FCBGA 0 to 100
IC DSP FIXED POINT 561FCBGA
Microprocessor, 32-Bit Size, 32-Ext Bit, 625MHz, CMOS, PBGA561
IC DSP FIXED POINT 561FCBGA
| Texas Instruments | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320C6474FGUN | TMS320C6474FGUN-ND | TMS320C6474FGUN | TMS320C6474FGUN |
| Product Name | TMS320C6474 Multicore Digital Signal Processor | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | |
| Supply Voltage | 1.8V | 1.8V; 1.10V | ||
| Package Type | Other; FC/CSP,FCBGA | Other; 561-BFBGA | BGA; Other; BGA561 | BGA; Other; 561-BFBGA |
| Clock Speed | 850 to 1200 MHz | 1000 MHz | 1000 MHz | |
| Interface Type | I²C | I²C | I²C; Ethernet MAC, I²C, McBSP |