Texas Instruments Dsp TMS320C645SPLBCTZ

Description
Fixed-Point Digital Signal Processor 697-FCBGA 0 to 90 Product overview: TMS320C645SPLBCTZ from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C645SPLBCT Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 697-FCBGA 0 to 90 Product overview: TMS320C645SPLBCTZ from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C645SPLBCT Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed-Point Digital Signal Processor 697-FCBGA 0 to 90 Product overview: TMS320C645SPLBCTZ from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C645SPLBCT Z can be used for catalog matching and distributor lookup.

Fixed-Point Digital Signal Processor 697-FCBGA 0 to 90 Product overview: TMS320C645SPLBCTZ from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C645SPLBCTZ can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C645SPLBCTZ
797340-TMS320C645SPLBCTZ
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C645SPLBCTZ 797340-TMS320C645SPLBCTZ
Manufacturer: Texas Instruments Win Source Part Number: 797340-TMS320C645SPL BCTZ Series: TMS320C645x Packaging: Tray Type: Fixed Point Operating Temperature Range: 0°C ~ 90°C (TC) Voltage - I/O: 1.2V,1.25V,1.5V,1.8V ,3.3V Package: 697-BFBGA, FCBGA Mounting: SMD Interface: Host Interface, I2C, McBSP, PCI, UTOPIA Clock Rate: 1GHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 2.1MB Voltage - Core: 1.20V Family Name: TMS320C645SPLBCTZ Categories: Integrated Circuits (ICs) Manufacturer Package: 697-FCBGA (24x24) Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797340-TMS320C645SPLBCTZ
Series: TMS320C645x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TC)
Voltage - I/O: 1.2V,1.25V,1.5V,1.8V,3.3V
Package: 697-BFBGA, FCBGA
Mounting: SMD
Interface: Host Interface, I2C, McBSP, PCI, UTOPIA
Clock Rate: 1GHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 2.1MB
Voltage - Core: 1.20V
Family Name: TMS320C645SPLBCTZ
Categories: Integrated Circuits (ICs)
Manufacturer Package: 697-FCBGA (24x24)
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-TMS320C645SPLBCTZ 797340-TMS320C645SPLBCTZ
Product Name Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C645SPLBCTZ
Package Type Other; FCBGA
Clock Speed 1000 MHz 1000 MHz
Operating Temperature 0 C (32 F) 0 to 90 C (32 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type QFP
Clock Speed 40 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-21061KS-200 - Lingto Electronic Limited
Specs
Clock Speed 50 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
DSP (Digital Signal Processors) - CS496122-IQZ-ND - DigiKey
Specs
Data Bus 32-Bit
Supply Voltage 1.8V; 3.3V
Package Type LFQP; Other; 144-LQFP
View Details
4 suppliers
DSP (Digital Signal Processors) - DSPIC30F6014AT-30I/PT-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type TQFP; Other; 80-TQFP
Pin Count 80
View Details