Microchip Technology, Inc. DSC6301/6311/6331/6302/6312/6332 DSC6300B

Description
The DSC630XXB family of devices is the industry’s smallest and lowest-power spread-spectrum MEMS oscillators. Available in four different package sizes with operation as low as 3 mA the smallest 4-pin package is a mere 1.6 x 1.2 mm in size. The devices support up to ±2.5% or -3% spread spectrum that can achieve up to 15 dB Electro-Magnetic Interference (EMI) reduction on fundamental frequency (more on high harmonics) . Because of industry standard package and pin options, customers can solve last minute EMI problems simply by putting the new DSC63XXB on their current board layout with no redesign required. The DSC63xxB family is available in ultra-small 1.6 mm x 1.2 mm, 2.0 mm x 1.6 mm and 2.5 mm x 2.0 mm packages. These packages are “drop-in” replacements for standard 4-pin CMOS quartz crystal. Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool. DSC63XXB provides improved jitter performance and wider temperature range over DSC6300 family and is the recommended ultra-low power MEMS oscillator for all new designs. Additional Features Output Frequency: 1 – 100MHz LVCMOS Spread Spectrum options: Center spread: ±0.25%, ±0.5%, ±1.0%, ±1.5%, ±2.0%, ±2.5%, Down spread: -0.25% , -0.5%, -1.0%, -1.5%, -2.0%, -3.0% Wide supply voltage range: 1.71V -3.63V VDD Ultra-low power consumption: 3mA (active), 1.5 µA stdby Ultra-small package size: 1.6 x 1.2 mm, 2.0x1.6mm, 2.5x2.0mm Support wide temperature range up to -40 to +125ºC Excellent shock and vibration immunity High reliability Lead free and RoHS compliant
Datasheet
Description
The DSC630XXB family of devices is the industry’s smallest and lowest-power spread-spectrum MEMS oscillators. Available in four different package sizes with operation as low as 3 mA the smallest 4-pin package is a mere 1.6 x 1.2 mm in size. The devices support up to ±2.5% or -3% spread spectrum that can achieve up to 15 dB Electro-Magnetic Interference (EMI) reduction on fundamental frequency (more on high harmonics) . Because of industry standard package and pin options, customers can solve last minute EMI problems simply by putting the new DSC63XXB on their current board layout with no redesign required. The DSC63xxB family is available in ultra-small 1.6 mm x 1.2 mm, 2.0 mm x 1.6 mm and 2.5 mm x 2.0 mm packages. These packages are “drop-in” replacements for standard 4-pin CMOS quartz crystal. Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool. DSC63XXB provides improved jitter performance and wider temperature range over DSC6300 family and is the recommended ultra-low power MEMS oscillator for all new designs. Additional Features Output Frequency: 1 – 100MHz LVCMOS Spread Spectrum options: Center spread: ±0.25%, ±0.5%, ±1.0%, ±1.5%, ±2.0%, ±2.5%, Down spread: -0.25% , -0.5%, -1.0%, -1.5%, -2.0%, -3.0% Wide supply voltage range: 1.71V -3.63V VDD Ultra-low power consumption: 3mA (active), 1.5 µA stdby Ultra-small package size: 1.6 x 1.2 mm, 2.0x1.6mm, 2.5x2.0mm Support wide temperature range up to -40 to +125ºC Excellent shock and vibration immunity High reliability Lead free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSC6301/6311/6331/6302/6312/6332 - DSC6300B - Microchip Technology, Inc.
Chandler, AZ, United States
DSC6301/6311/6331/6302/6312/6332
DSC6300B
DSC6301/6311/6331/6302/6312/6332 DSC6300B
The DSC630XXB family of devices is the industry’s smallest and lowest-power spread-spectrum MEMS oscillators. Available in four different package sizes with operation as low as 3 mA the smallest 4-pin package is a mere 1.6 x 1.2 mm in size. The devices support up to ±2.5% or -3% spread spectrum that can achieve up to 15 dB Electro-Magnetic Interference (EMI) reduction on fundamental frequency (more on high harmonics) . Because of industry standard package and pin options, customers can solve last minute EMI problems simply by putting the new DSC63XXB on their current board layout with no redesign required. The DSC63xxB family is available in ultra-small 1.6 mm x 1.2 mm, 2.0 mm x 1.6 mm and 2.5 mm x 2.0 mm packages. These packages are “drop-in” replacements for standard 4-pin CMOS quartz crystal. Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool. DSC63XXB provides improved jitter performance and wider temperature range over DSC6300 family and is the recommended ultra-low power MEMS oscillator for all new designs. Additional Features Output Frequency: 1 – 100MHz LVCMOS Spread Spectrum options: Center spread: ±0.25%, ±0.5%, ±1.0%, ±1.5%, ±2.0%, ±2.5%, Down spread: -0.25% , -0.5%, -1.0%, -1.5%, -2.0%, -3.0% Wide supply voltage range: 1.71V -3.63V VDD Ultra-low power consumption: 3mA (active), 1.5 µA stdby Ultra-small package size: 1.6 x 1.2 mm, 2.0x1.6mm, 2.5x2.0mm Support wide temperature range up to -40 to +125ºC Excellent shock and vibration immunity High reliability Lead free and RoHS compliant

The DSC630XXB family of devices is the industry’s smallest and lowest-power spread-spectrum MEMS oscillators. Available in four different package sizes with operation as low as 3 mA the smallest 4-pin package is a mere 1.6 x 1.2 mm in size. The devices support up to ±2.5% or -3% spread spectrum that can achieve up to 15 dB Electro-Magnetic Interference (EMI) reduction on fundamental frequency (more on high harmonics) . Because of industry standard package and pin options, customers can solve last minute EMI problems simply by putting the new DSC63XXB on their current board layout with no redesign required.

The DSC63xxB family is available in ultra-small 1.6 mm x 1.2 mm, 2.0 mm x 1.6 mm and 2.5 mm x 2.0 mm packages. These packages are “drop-in” replacements for standard 4-pin CMOS quartz crystal.

Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool.

DSC63XXB provides improved jitter performance and wider temperature range over DSC6300 family and is the recommended ultra-low power MEMS oscillator for all new designs. Additional Features

  • Output Frequency: 1 – 100MHz LVCMOS
  • Spread Spectrum options:
    • Center spread: ±0.25%, ±0.5%, ±1.0%, ±1.5%, ±2.0%, ±2.5%,
    • Down spread: -0.25% , -0.5%, -1.0%, -1.5%, -2.0%, -3.0%
  • Wide supply voltage range: 1.71V -3.63V VDD
  • Ultra-low power consumption: 3mA (active), 1.5 µA stdby
  • Ultra-small package size: 1.6 x 1.2 mm, 2.0x1.6mm, 2.5x2.0mm
  • Support wide temperature range up to -40 to +125ºC
  • Excellent shock and vibration immunity
  • High reliability
  • Lead free and RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Digital Signal Processors (DSP)
Product Number DSC6300B
Product Name DSC6301/6311/6331/6302/6312/6332
Supply Voltage -3.3V; -3V; 1.71 - 3.63
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21062KBZ-160 - Lingto Electronic Limited
Specs
Clock Speed 40 MHz
Interface Type Host Interface, Link Port, Serial Port
View Details
 - DSP320C10-25/P - Rochester Electronics
Specs
Data Bus 16-Bit
Package Type DIP; Other; DIP40
View Details
3 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details