Texas Instruments TMS320C6457 Communications Infrastructure Digital Signal Processor TMS320C6457CCMHA

Description
Communications Infrastructure Digital Signal Processor 688-FCBGA -40 to 100
Request a Quote Datasheet
Description
Communications Infrastructure Digital Signal Processor 688-FCBGA -40 to 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320C6457 Communications Infrastructure Digital Signal Processor
TMS320C6457CCMHA
TMS320C6457 Communications Infrastructure Digital Signal Processor TMS320C6457CCMHA
Communications Infrastructure Digital Signal Processor 688-FCBGA -40 to 100

Communications Infrastructure Digital Signal Processor 688-FCBGA -40 to 100

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6457CCMHA-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320C6457CCMHA-ND
DSP (Digital Signal Processors) TMS320C6457CCMHA-ND
IC DSP FIXED-POINT 688FCBGA

IC DSP FIXED-POINT 688FCBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6457CCMHA
797338-TMS320C6457CCMHA
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6457CCMHA 797338-TMS320C6457CCMHA
Manufacturer: Texas Instruments Win Source Part Number: 797338-TMS320C6457CC MHA Series: TMS320C645x Packaging: Tray Type: Fixed Point Operating Temperature Range: -40°C ~ 100°C (TC) Voltage - I/O: 1.1V, 1.8V, 3.3V Package: 688-BFBGA, FCBGA Exposed Pad Mounting: SMD Interface: Host Interface, I2C, McBSP, PCI, UTOPIA, 10/100/1000 Ethernet MAC Clock Rate: 1GHz On-Chip RAM: 2.1MB Voltage - Core: 1.10V Family Name: TMS320C6457 Categories: Integrated Circuits (ICs) Manufacturer Package: 688-FCBGA (23x23) Alternative Parts (Cross-Reference): TMS320C6457CCMH; Introduction Date: December 01, 2009 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797338-TMS320C6457CCMHA
Series: TMS320C645x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 100°C (TC)
Voltage - I/O: 1.1V, 1.8V, 3.3V
Package: 688-BFBGA, FCBGA Exposed Pad
Mounting: SMD
Interface: Host Interface, I2C, McBSP, PCI, UTOPIA, 10/100/1000 Ethernet MAC
Clock Rate: 1GHz
On-Chip RAM: 2.1MB
Voltage - Core: 1.10V
Family Name: TMS320C6457
Categories: Integrated Circuits (ICs)
Manufacturer Package: 688-FCBGA (23x23)
Alternative Parts (Cross-Reference): TMS320C6457CCMH;
Introduction Date: December 01, 2009
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
32-bit 32bit 1GHz Dsp - 698-TMS320C6457CCMHA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32bit 1GHz Dsp
698-TMS320C6457CCMHA
32-bit 32bit 1GHz Dsp 698-TMS320C6457CCMHA
DSP Fixed-Point 32bit 1GHz 8000MIPS 688-Pin FCBGA Product overview: TMS320C6457CCMHA from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 1GHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32bit, 1GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6457CCMHA can be used for catalog matching and distributor lookup.

DSP Fixed-Point 32bit 1GHz 8000MIPS 688-Pin FCBGA Product overview: TMS320C6457CCMHA from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 1GHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32bit, 1GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6457CCMHA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6457CCMHA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6457CCMHA
DSP (Digital Signal Processors) TMS320C6457CCMHA
IC DSP FIXED-POINT 688FCBGA

IC DSP FIXED-POINT 688FCBGA

Buy Now
Embedded - DSP (Digital Signal Processors) - TMS320C6457CCMHA - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6457CCMHA
Embedded - DSP (Digital Signal Processors) TMS320C6457CCMHA
IC DSP FIXED-POINT 688FCBGA

IC DSP FIXED-POINT 688FCBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6457CCMHA TMS320C6457CCMHA-ND 797338-TMS320C6457CCMHA 698-TMS320C6457CCMHA TMS320C6457CCMHA TMS320C6457CCMHA
Product Name TMS320C6457 Communications Infrastructure Digital Signal Processor DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6457CCMHA 32-bit 32bit 1GHz Dsp DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 1.8V; 3.3V; 1.10V 1.10V
Package Type Other; 688-BFBGA, FCBGA Other; FCBGA BGA; Other; 688-BFBGA, FCBGA
Pin Count 688 688
Clock Speed 1000 MHz 1000 MHz 1000 MHz 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C25 Digital Signal Processors - 5962-8861902ZA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
OMAP-L132 C6000 DSP+ARM Processor - OMAPL132BZWTA2 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
2 suppliers
SMJ320C40 Floating-Point Digital Signal Processors, Military - SMJ320C40GFM50 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
2 suppliers
OMAPL137-HT High Temperature Low Power Applications Processor - OMAPL137BPTPH - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; HLQFP,XCEPT
View Details