Texas Instruments High-Performance Analog 66.6MHz Dsp TMS320C6455DCTZA8

Description
64-BIT, 66.6MHz, OTHER DSP, PBGA697, 24 X 24 MM, 0.80 MM PITCH, LEAD FREE, PLASTIC, FCBGA-697 Product overview: TMS320C6455DCTZA8 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66.6MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 66.6MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6455DCTZA 8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
64-BIT, 66.6MHz, OTHER DSP, PBGA697, 24 X 24 MM, 0.80 MM PITCH, LEAD FREE, PLASTIC, FCBGA-697 Product overview: TMS320C6455DCTZA8 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66.6MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 66.6MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6455DCTZA 8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
64-BIT, 66.6MHz, OTHER DSP, PBGA697, 24 X 24 MM, 0.80 MM PITCH, LEAD FREE, PLASTIC, FCBGA-697 Product overview: TMS320C6455DCTZA8 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66.6MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 66.6MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6455DCTZA 8 can be used for catalog matching and distributor lookup.

64-BIT, 66.6MHz, OTHER DSP, PBGA697, 24 X 24 MM, 0.80 MM PITCH, LEAD FREE, PLASTIC, FCBGA-697 Product overview: TMS320C6455DCTZA8 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66.6MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 66.6MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6455DCTZA8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-42934-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-42934-5-ND
DSP (Digital Signal Processors) 296-42934-5-ND
IC DSP FIXED-POINT 697FCBGA

IC DSP FIXED-POINT 697FCBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6455DCTZA8
797336-TMS320C6455DCTZA8
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6455DCTZA8 797336-TMS320C6455DCTZA8
Manufacturer: Texas Instruments Win Source Part Number: 797336-TMS320C6455DC TZA8 Series: TMS320C645x Packaging: Tube Type: Fixed Point Operating Temperature Range: -40°C ~ 105°C (TC) Voltage - I/O: 1.2V,1.25V,1.5V,1.8V ,3.3V Package: 697-BFBGA, FCBGA Mounting: SMD Interface: Host Interface, I2C, McBSP, PCI, UTOPIA Clock Rate: 850MHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 2.1MB Voltage - Core: 1.20V Family Name: TMS320C6455 Categories: Integrated Circuits (ICs) Manufacturer Package: 697-FCBGA (24x24) Introduction Date: May 01, 2005 ECCN: 3A991.a.2 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797336-TMS320C6455DCTZA8
Series: TMS320C645x
Packaging: Tube
Type: Fixed Point
Operating Temperature Range: -40°C ~ 105°C (TC)
Voltage - I/O: 1.2V,1.25V,1.5V,1.8V,3.3V
Package: 697-BFBGA, FCBGA
Mounting: SMD
Interface: Host Interface, I2C, McBSP, PCI, UTOPIA
Clock Rate: 850MHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 2.1MB
Voltage - Core: 1.20V
Family Name: TMS320C6455
Categories: Integrated Circuits (ICs)
Manufacturer Package: 697-FCBGA (24x24)
Introduction Date: May 01, 2005
ECCN: 3A991.a.2
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320C6455DCTZA8 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6455DCTZA8
Embedded - DSP (Digital Signal Processors) TMS320C6455DCTZA8
IC DSP FIXED-POINT 697FCBGA

IC DSP FIXED-POINT 697FCBGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6455DCTZA8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6455DCTZA8
DSP (Digital Signal Processors) TMS320C6455DCTZA8
IC DSP FIXED-POINT 697FCBGA

IC DSP FIXED-POINT 697FCBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-TMS320C6455DCTZA8 296-42934-5-ND 797336-TMS320C6455DCTZA8 TMS320C6455DCTZA8 TMS320C6455DCTZA8
Product Name 66.6MHz Dsp DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6455DCTZA8 Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Package Type Other; FCBGA Other; 697-BFBGA, FCBGA BGA; Other; 697-BFBGA, FCBGA
Clock Speed 850 MHz 850 MHz 850 MHz 850 MHz 850 MHz
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Interface Type I2C, PCI I²C; PCI I²C; PCI; Host Interface, I2C, McBSP, PCI, UTOPIA I²C; PCI; Host Interface, I²C, McBSP, PCI, UTOPIA I²C; PCI; Host Interface, I²C, McBSP, PCI, UTOPIA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21262SBBC-150 - Lingto Electronic Limited
Specs
Clock Speed 150 MHz
Interface Type SPI; DAI, SPI
View Details
Specs
Package Type Other; 367-FCBGA (15x15)
Clock Speed 1000 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Engine Knock Signal Processor - HIP9011ABZ - Renesas Electronics Corporation
Renesas Electronics Corporation
Specs
Package Type SOIC
View Details
DSP (Digital Signal Processors) - DSPIC30F2011T-30I/SO-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type SOIC; Other; "18-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details