Rochester Electronics Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-21477KSWZ-1A ADSP-21477KSWZ-1A

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860491-ADSP-21477KSW Z-1A Series: SHARC® Operating Temperature Range: 0°C ~ 70°C (TA) Package: Bulk Package: 100-LQFP Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP-EP (14x14) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860491-ADSP-21477KSW Z-1A Series: SHARC® Operating Temperature Range: 0°C ~ 70°C (TA) Package: Bulk Package: 100-LQFP Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP-EP (14x14) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-21477KSWZ-1A
860491-ADSP-21477KSWZ-1A
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-21477KSWZ-1A 860491-ADSP-21477KSWZ-1A
Manufacturer: Analog Devices Inc. Win Source Part Number: 860491-ADSP-21477KSW Z-1A Series: SHARC® Operating Temperature Range: 0°C ~ 70°C (TA) Package: Bulk Package: 100-LQFP Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP-EP (14x14) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860491-ADSP-21477KSWZ-1A
Series: SHARC®
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: Bulk
Package: 100-LQFP Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP-EP (14x14)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - ADSP-21477KSWZ-1A - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
ADSP-21477KSWZ-1A
Embedded - DSP (Digital Signal Processors) ADSP-21477KSWZ-1A
IC DSP SHARK 200MHZ 100LQFP

IC DSP SHARK 200MHZ 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 860491-ADSP-21477KSWZ-1A ADSP-21477KSWZ-1A
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-21477KSWZ-1A Embedded - DSP (Digital Signal Processors)
Package Type QFP; Other; 100-LQFP-EP (14x14)
Unlock Full Specs
to access all available technical data

Similar Products

 - ADSP-2111BS-80 - Rochester Electronics
Specs
Data Bus 16-Bit
Package Type QFP; Other; PQFP
View Details
4 suppliers
Embedded - Embedded - DSP (Digital Signal Processors) - DM3730CUS100NEP - 772746-DM3730CUS100NEP - Win Source Electronics
Specs
Supply Voltage 1.10V
Clock Speed 1000 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
2 suppliers
DSP (Digital Signal Processors) - 150-DSPIC33CDV128MP206T-E/M9DKR-ND - DigiKey
Specs
Package Type Other; 64-PowerVFQFN
Pin Count 64
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details