Texas Instruments TMS320C6455 Fixed-Point Digital Signal Processor TMS320C6455BGTZ7

Description
Fixed-Point Digital Signal Processor 697-FCBGA 0 to 90
Request a Quote
Description
Fixed-Point Digital Signal Processor 697-FCBGA 0 to 90
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320C6455 is a fixed-point DSP based on the TMS320C64x+™ core, targeting video, telecom, and imaging applications. It is packaged in a 697-pin FCBGA (GTZ) with 0.8-mm ball pitch and operates at up to 1.2 GHz. The device includes 32 KB L1P and 32 KB L1D caches, 2 MB unified L2 memory, a 32-bit DDR2-533 SDRAM interface, four Serial RapidIO® links, a 10/100/1000 Mb/s IEEE 802.3 Ethernet MAC, a 32-bit PCI v2.3 interface, and an EMIFA for asynchronous and synchronous memory interfacing. It supports extended temperature operation (-40°C to 105°C) and includes JTAG boundary scan and IEEE 1149.6 I/O. The BGTZ7 variant is not explicitly listed; however, GTZ package variants support this temperature range and use a tin-lead ball material.

Datasheet Summary
Powered by GS/AI

The TMS320C6455 is a fixed-point DSP based on the TMS320C64x+™ core, targeting video, telecom, and imaging applications. It is packaged in a 697-pin FCBGA (GTZ) with 0.8-mm ball pitch and operates at up to 1.2 GHz. The device includes 32 KB L1P and 32 KB L1D caches, 2 MB unified L2 memory, a 32-bit DDR2-533 SDRAM interface, four Serial RapidIO® links, a 10/100/1000 Mb/s IEEE 802.3 Ethernet MAC, a 32-bit PCI v2.3 interface, and an EMIFA for asynchronous and synchronous memory interfacing. It supports extended temperature operation (-40°C to 105°C) and includes JTAG boundary scan and IEEE 1149.6 I/O. The BGTZ7 variant is not explicitly listed; however, GTZ package variants support this temperature range and use a tin-lead ball material.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320C6455 Fixed-Point Digital Signal Processor
TMS320C6455BGTZ7
TMS320C6455 Fixed-Point Digital Signal Processor TMS320C6455BGTZ7
Fixed-Point Digital Signal Processor 697-FCBGA 0 to 90

Fixed-Point Digital Signal Processor 697-FCBGA 0 to 90

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6455BGTZ7-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320C6455BGTZ7-ND
DSP (Digital Signal Processors) TMS320C6455BGTZ7-ND
IC FIXED-POINT DSP 697-FCBGA

IC FIXED-POINT DSP 697-FCBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6455BGTZ7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6455BGTZ7
DSP (Digital Signal Processors) TMS320C6455BGTZ7
IC FIXED-POINT DSP 697-FCBGA

IC FIXED-POINT DSP 697-FCBGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320C6455BGTZ7 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6455BGTZ7
Embedded - DSP (Digital Signal Processors) TMS320C6455BGTZ7
IC FIXED-POINT DSP 697-FCBGA

IC FIXED-POINT DSP 697-FCBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6455BGTZ7 TMS320C6455BGTZ7-ND TMS320C6455BGTZ7 TMS320C6455BGTZ7
Product Name TMS320C6455 Fixed-Point Digital Signal Processor DSP (Digital Signal Processors) DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Interface Type I²C I²C; PCI I²C; PCI; Host Interface, I²C, McBSP, PCI, UTOPIA I²C; PCI; Host Interface, I²C, McBSP, PCI, UTOPIA
Supply Voltage 1.2V; 1.5V; 1.8V; 3.3V
Package Type Other; 697-BFBGA, FCBGA BGA; Other; 697-BFBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - DSP (Digital Signal Processors) - TDA1MDRCCYEA0 - 796536-TDA1MDRCCYEA0 - Win Source Electronics
Specs
Supply Voltage 1.1V, 1.2V, 1.35V
Clock Speed 700 to 1000 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
2 suppliers
DSP (Digital Signal Processors) - DRA787BRGABFRQ1 - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 367-BFBGA, FCBGA
Clock Speed 750 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
DM3725 Digital Media Processor - DM3725CUS100 - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
5 suppliers