Texas Instruments TMS320C6455 Fixed-Point Digital Signal Processor TMS320C6455BGTZ

Description
Fixed-Point Digital Signal Processor 697-FCBGA 0 to 90
Request a Quote
Description
Fixed-Point Digital Signal Processor 697-FCBGA 0 to 90
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320C6455 is a fixed-point digital signal processor based on the C64x+™ DSP core, designed for high-performance applications in video, telecom, and imaging systems. It is packaged in a 697-pin FCBGA (GTZ) with a 0.8 mm ball pitch. The part operates at clock rates up to 1.2 GHz, delivering 9600 MIPS, with an operating temperature range of 0°C to 90°C. It features 32 KB L1P and 32 KB L1D cache, 2 MB of unified L2 RAM, DDR2-533 SDRAM support, four Serial RapidIO® links, a 10/100/1000 Mbps Ethernet MAC, and a 32-bit PCI interface. The device includes an extended instruction set, EDMA3 controller, and I2C, McBSP, and GPIO peripherals. It complies with IEEE 802.3, IEEE 1149.1, and IEEE 1149.6 standards. The part uses a 0.09-μm CMOS process with 1.25-V internal and 3.3/1.8/1.5/1.25-V I/O levels.

Datasheet Summary
Powered by GS/AI

The TMS320C6455 is a fixed-point digital signal processor based on the C64x+™ DSP core, designed for high-performance applications in video, telecom, and imaging systems. It is packaged in a 697-pin FCBGA (GTZ) with a 0.8 mm ball pitch. The part operates at clock rates up to 1.2 GHz, delivering 9600 MIPS, with an operating temperature range of 0°C to 90°C. It features 32 KB L1P and 32 KB L1D cache, 2 MB of unified L2 RAM, DDR2-533 SDRAM support, four Serial RapidIO® links, a 10/100/1000 Mbps Ethernet MAC, and a 32-bit PCI interface. The device includes an extended instruction set, EDMA3 controller, and I2C, McBSP, and GPIO peripherals. It complies with IEEE 802.3, IEEE 1149.1, and IEEE 1149.6 standards. The part uses a 0.09-μm CMOS process with 1.25-V internal and 3.3/1.8/1.5/1.25-V I/O levels.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320C6455 Fixed-Point Digital Signal Processor
TMS320C6455BGTZ
TMS320C6455 Fixed-Point Digital Signal Processor TMS320C6455BGTZ
Fixed-Point Digital Signal Processor 697-FCBGA 0 to 90

Fixed-Point Digital Signal Processor 697-FCBGA 0 to 90

Buy Now Datasheet
32-bit 1GHz 32KB Dsp - 698-TMS320C6455BGTZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 1GHz 32KB Dsp
698-TMS320C6455BGTZ
32-bit 1GHz 32KB Dsp 698-TMS320C6455BGTZ
1GHz DSP, 32-bit, 32KB RAM, FCBGA, I2C, PCI Product overview: TMS320C6455BGTZ from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1GHz, 32KB. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 1GHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6455BGTZ can be used for catalog matching and distributor lookup.

1GHz DSP, 32-bit, 32KB RAM, FCBGA, I2C, PCI Product overview: TMS320C6455BGTZ from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1GHz, 32KB. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 1GHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6455BGTZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6455BGTZ
1271113-TMS320C6455BGTZ
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6455BGTZ 1271113-TMS320C6455BGTZ
Manufacturer: Texas Instruments Win Source Part Number: 1271113-TMS320C6455B GTZ Packaging: Tube Type: Fixed Point Mounting Style: SMD Voltage - I/O: 1.2V,1.25V,1.5V,1.8V ,3.3V Interface: Host Interface, I2C, McBSP, PCI, UTOPIA Clock Rate: 1GHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 2.1MB Voltage - Core: 1.20V Categories: Integrated Circuits Supplier Device Package: 697-FCBGA (24x24) Temperature Range - Operating: 0°C ~ 90°C Manufacturer Homepage: www.ti.com Manufacturer Package: 697-BFBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: TMS320C6455 Manufacturer Pack Quantity: 44 MSL Level: 4 (72 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 1271113-TMS320C6455BGTZ
Packaging: Tube
Type: Fixed Point
Mounting Style: SMD
Voltage - I/O: 1.2V,1.25V,1.5V,1.8V,3.3V
Interface: Host Interface, I2C, McBSP, PCI, UTOPIA
Clock Rate: 1GHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 2.1MB
Voltage - Core: 1.20V
Categories: Integrated Circuits
Supplier Device Package: 697-FCBGA (24x24)
Temperature Range - Operating: 0°C ~ 90°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 697-BFBGA, FCBGA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: TMS320C6455
Manufacturer Pack Quantity: 44
MSL Level: 4 (72 Hours)

Buy Now
 - TMS320C6455BGTZ - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 66.6MHz, CMOS, PBGA697

Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 66.6MHz, CMOS, PBGA697

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6455BGTZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6455BGTZ
DSP (Digital Signal Processors) TMS320C6455BGTZ
IC FIXED-POINT DSP 697-FCBGA

IC FIXED-POINT DSP 697-FCBGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6455BGTZ 698-TMS320C6455BGTZ 1271113-TMS320C6455BGTZ TMS320C6455BGTZ TMS320C6455BGTZ
Product Name TMS320C6455 Fixed-Point Digital Signal Processor 32-bit 1GHz 32KB Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6455BGTZ DSP (Digital Signal Processors)
Interface Type I²C I2C, PCI I²C; PCI; Host Interface, I2C, McBSP, PCI, UTOPIA I²C; PCI; Host Interface, I²C, McBSP, PCI, UTOPIA
Data Bus 32-Bit 32-Bit
Supply Voltage 1.5V 1.20V
Unlock Full Specs
to access all available technical data

Similar Products

DSP (Digital Signal Processors) - 66AK2G12ABY60FS - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 625-LFBGA, FCBGA
Clock Speed 600 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
Dsp - 698-MTDM8148CCYE2 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Package Type Other; Tray
Pin Count 684
Operating Temperature 0 C (32 F)
View Details
5 suppliers
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - DRA785BSGABFRQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Clock Speed 1000 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
Interface Type CAN, DMA, I2C, McASP, McSPI, MMC/SD/SDIO, SPI, UART/USART
View Details
2 suppliers