Texas Instruments TMS320C6455 Fixed-Point Digital Signal Processor TMS320C6455BCTZA

Description
Fixed-Point Digital Signal Processor 697-FCBGA -40 to 105
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 697-FCBGA -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320C6455 Fixed-Point Digital Signal Processor
TMS320C6455BCTZA
TMS320C6455 Fixed-Point Digital Signal Processor TMS320C6455BCTZA
Fixed-Point Digital Signal Processor 697-FCBGA -40 to 105

Fixed-Point Digital Signal Processor 697-FCBGA -40 to 105

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6455BCTZA
083250-TMS320C6455BCTZA
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6455BCTZA 083250-TMS320C6455BCTZA
Manufacturer: Texas Instruments Win Source Part Number: 083250-TMS320C6455BC TZA Packaging: Tray Type: Fixed Point Voltage - I/O: 1.8V, 3.3V Mounting: SMD (SMT) Clock Rate: 1GHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 2.1MB Voltage - Core: 1.25V Family Name: TMS320C6455 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TC) Case / Package: 697-FCBGA (24x24) Alternative Parts (Cross-Reference): TMS320C6455BGTZA; ECCN: 3A991.a.2 Country of Origin: Republic of Korea Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 083250-TMS320C6455BCTZA
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 1.8V, 3.3V
Mounting: SMD (SMT)
Clock Rate: 1GHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 2.1MB
Voltage - Core: 1.25V
Family Name: TMS320C6455
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TC)
Case / Package: 697-FCBGA (24x24)
Alternative Parts (Cross-Reference): TMS320C6455BGTZA;
ECCN: 3A991.a.2
Country of Origin: Republic of Korea
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
32-bit 32bit 1GHz Dsp - 698-TMS320C6455BCTZA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32bit 1GHz Dsp
698-TMS320C6455BCTZA
32-bit 32bit 1GHz Dsp 698-TMS320C6455BCTZA
DSP Fixed-Point 32bit 1GHz 8000MIPS 697-Pin FCBGA Tray Product overview: TMS320C6455BCTZA from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 1GHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32bit, 1GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6455BCTZA can be used for catalog matching and distributor lookup.

DSP Fixed-Point 32bit 1GHz 8000MIPS 697-Pin FCBGA Tray Product overview: TMS320C6455BCTZA from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 1GHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32bit, 1GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6455BCTZA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-39301-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-39301-ND
DSP (Digital Signal Processors) 296-39301-ND
IC DSP FIXED-POINT 697FCBGA

IC DSP FIXED-POINT 697FCBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6455BCTZA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6455BCTZA
DSP (Digital Signal Processors) TMS320C6455BCTZA
IC DSP FIXED-POINT 697FCBGA

IC DSP FIXED-POINT 697FCBGA

Buy Now Datasheet
Digital Signal Processors & Controllers - DSP, DSC Fixed-Pt Dig Signal Proc - 815-TMS320C6455BCTZA - Utmel Electronic Limited
Hong Kong, China
Digital Signal Processors & Controllers - DSP, DSC Fixed-Pt Dig Signal Proc
815-TMS320C6455BCTZA
Digital Signal Processors & Controllers - DSP, DSC Fixed-Pt Dig Signal Proc 815-TMS320C6455BCTZA
Digital Signal Processors & Controllers - DSP, DSC Fixed-Pt Dig Signal Proc

Digital Signal Processors & Controllers - DSP, DSC Fixed-Pt Dig Signal Proc

Supplier's Site
Embedded - DSP (Digital Signal Processors) - TMS320C6455BCTZA - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6455BCTZA
Embedded - DSP (Digital Signal Processors) TMS320C6455BCTZA
IC DSP FIXED-POINT 697FCBGA

IC DSP FIXED-POINT 697FCBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6455BCTZA 083250-TMS320C6455BCTZA 698-TMS320C6455BCTZA 296-39301-ND TMS320C6455BCTZA 815-TMS320C6455BCTZA TMS320C6455BCTZA
Product Name TMS320C6455 Fixed-Point Digital Signal Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6455BCTZA 32-bit 32bit 1GHz Dsp DSP (Digital Signal Processors) DSP (Digital Signal Processors) Digital Signal Processors & Controllers - DSP, DSC Fixed-Pt Dig Signal Proc Embedded - DSP (Digital Signal Processors)
Interface Type I²C I2C, PCI I²C; PCI I²C; PCI; Host Interface, I²C, McBSP, PCI, UTOPIA I²C; PCI; Host Interface, I2C, McBSP, PCI, UTOPIA I²C; PCI; Host Interface, I²C, McBSP, PCI, UTOPIA
Supply Voltage 1.25V 1.8V; 3.3V; 1.25V 1.25V
Package Type Other; 697-FCBGA (24x24) Other; FCBGA Other; 697-BFBGA, FCBGA BGA; Other; 697-BFBGA, FCBGA Other; 697-BFBGA, FCBGA
Clock Speed 1000 MHz 1000 MHz 1000 MHz 1000 MHz 1000 MHz
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L137 C6000 DSP+ARM Processor - OMAPL137DZKB3 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; BGA
View Details
2 suppliers
DM3725 Digital Media Processor - DM3725CUS100 - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
5 suppliers
DM3725 Digital Media Processor - DM3725CBPD100 - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
4 suppliers