Texas Instruments TMS320C6455 Fixed-Point Digital Signal Processor TMS320C6455BCTZ7

Description
Fixed-Point Digital Signal Processor 697-FCBGA 0 to 90
Request a Quote
Description
Fixed-Point Digital Signal Processor 697-FCBGA 0 to 90
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

TMS320C6455BCTZ7 is a fixed-point digital signal processor in the TMS320C64x+ family, housed in a 697-pin FCBGA package with a 0.8-mm ball pitch. It operates at a 1.2-GHz clock rate, supporting up to 9600 MIPS and featuring 32 KB L1P and 32 KB L1D cache, 2048 KB L2 unified memory, and integrated peripherals including DDR2-533 SDRAM controller, four Serial RapidIO links, Gigabit Ethernet MAC, and PCI interface. The device operates within a commercial temperature range of 0°C to 90°C and uses a 0.09-µm CMOS process with 1.25-V internal core voltage. The part is RoHS compliant and rated for lead-free assembly with a Level-4 moisture sensitivity rating.

Datasheet Summary
Powered by GS/AI

TMS320C6455BCTZ7 is a fixed-point digital signal processor in the TMS320C64x+ family, housed in a 697-pin FCBGA package with a 0.8-mm ball pitch. It operates at a 1.2-GHz clock rate, supporting up to 9600 MIPS and featuring 32 KB L1P and 32 KB L1D cache, 2048 KB L2 unified memory, and integrated peripherals including DDR2-533 SDRAM controller, four Serial RapidIO links, Gigabit Ethernet MAC, and PCI interface. The device operates within a commercial temperature range of 0°C to 90°C and uses a 0.09-µm CMOS process with 1.25-V internal core voltage. The part is RoHS compliant and rated for lead-free assembly with a Level-4 moisture sensitivity rating.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320C6455 Fixed-Point Digital Signal Processor
TMS320C6455BCTZ7
TMS320C6455 Fixed-Point Digital Signal Processor TMS320C6455BCTZ7
Fixed-Point Digital Signal Processor 697-FCBGA 0 to 90

Fixed-Point Digital Signal Processor 697-FCBGA 0 to 90

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-42932-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-42932-5-ND
DSP (Digital Signal Processors) 296-42932-5-ND
IC DSP FIXED-POINT 697FCBGA

IC DSP FIXED-POINT 697FCBGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320C6455BCTZ7 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6455BCTZ7
Embedded - DSP (Digital Signal Processors) TMS320C6455BCTZ7
IC DSP FIXED-POINT 697FCBGA

IC DSP FIXED-POINT 697FCBGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6455BCTZ7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6455BCTZ7
DSP (Digital Signal Processors) TMS320C6455BCTZ7
IC DSP FIXED-POINT 697FCBGA

IC DSP FIXED-POINT 697FCBGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6455BCTZ7 296-42932-5-ND TMS320C6455BCTZ7 TMS320C6455BCTZ7
Product Name TMS320C6455 Fixed-Point Digital Signal Processor DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Interface Type I²C I²C; PCI I²C; PCI; Host Interface, I²C, McBSP, PCI, UTOPIA I²C; PCI; Host Interface, I²C, McBSP, PCI, UTOPIA
Supply Voltage 1.2V; 1.8V; 3.3V
Package Type Other; 697-BFBGA, FCBGA BGA; Other; 697-BFBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Data Bus 32-Bit
Supply Voltage 1.30V
Clock Speed 216 MHz
View Details
SM320C6727B SM320C6727B Floating-Point Digital Signal Processor - SM320C6727BHFHM - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type I²C
View Details
4 suppliers