Texas Instruments TMS320C6455 Fixed-Point Digital Signal Processor TMS320C6455BCTZ

Description
Fixed-Point Digital Signal Processor 697-FCBGA 0 to 90
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 697-FCBGA 0 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320C6455 Fixed-Point Digital Signal Processor
TMS320C6455BCTZ
TMS320C6455 Fixed-Point Digital Signal Processor TMS320C6455BCTZ
Fixed-Point Digital Signal Processor 697-FCBGA 0 to 90

Fixed-Point Digital Signal Processor 697-FCBGA 0 to 90

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6455BCTZ
043222-TMS320C6455BCTZ
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6455BCTZ 043222-TMS320C6455BCTZ
Manufacturer: Texas Instruments Win Source Part Number: 043222-TMS320C6455BC TZ Packaging: Tray Type: Fixed Point Voltage - I/O: 1.8V, 3.3V Mounting: SMD (SMT) Clock Rate: 1GHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 2.1MB Voltage - Core: 1.25V Family Name: TMS320C6455 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 90°C (TC) Case / Package: 697-FCBGA (24x24) ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 043222-TMS320C6455BCTZ
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 1.8V, 3.3V
Mounting: SMD (SMT)
Clock Rate: 1GHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 2.1MB
Voltage - Core: 1.25V
Family Name: TMS320C6455
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TC)
Case / Package: 697-FCBGA (24x24)
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
32-bit 32bit 1GHz Dsp - 698-TMS320C6455BCTZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32bit 1GHz Dsp
698-TMS320C6455BCTZ
32-bit 32bit 1GHz Dsp 698-TMS320C6455BCTZ
DSP Fixed-Point 32bit 1GHz 8000MIPS 697-Pin FCBGA Tray Product overview: TMS320C6455BCTZ from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 1GHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32bit, 1GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6455BCTZ can be used for catalog matching and distributor lookup.

DSP Fixed-Point 32bit 1GHz 8000MIPS 697-Pin FCBGA Tray Product overview: TMS320C6455BCTZ from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 1GHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32bit, 1GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6455BCTZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-39302-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-39302-5-ND
DSP (Digital Signal Processors) 296-39302-5-ND
IC DSP FIXED-POINT 697FCBGA

IC DSP FIXED-POINT 697FCBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6455BCTZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6455BCTZ
DSP (Digital Signal Processors) TMS320C6455BCTZ
IC DSP FIXED-POINT 697FCBGA

IC DSP FIXED-POINT 697FCBGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6455BCTZ 043222-TMS320C6455BCTZ 698-TMS320C6455BCTZ 296-39302-5-ND TMS320C6455BCTZ
Product Name TMS320C6455 Fixed-Point Digital Signal Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6455BCTZ 32-bit 32bit 1GHz Dsp DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Interface Type I²C I2C, PCI I²C; PCI I²C; PCI; Host Interface, I²C, McBSP, PCI, UTOPIA
Data Bus 32-Bit 32-Bit
Supply Voltage 1.25V 1.25V 1.8V; 3.3V; 1.25V
Package Type Other; 697-FCBGA (24x24) Other; FCBGA Other; 697-BFBGA, FCBGA BGA; Other; 697-BFBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Dsp - 698-SE2403APAGA - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Package Type Other; Bulk
View Details
3 suppliers
Dsp - 698-66AK2HHP0BXAAW2 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Package Type Other; Tray
View Details
4 suppliers
OMAP3525 Applications Processor - OMAP3525ECBB - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details