The TMS320C6454BCTZA is a fixed-point digital signal processor in a 697-pin FCBGA package with a -40°C to 105°C extended temperature range. It features a 1-GHz clock rate, 8000 MIPS, 32 KB L1P and 32 KB L1D cache, 1048 KB L2 unified cache, DDR2-533 SDRAM interface, 10/100/1000 Mb/s Ethernet MAC, 66-MHz PCI interface, and 16 GPIO pins. The device supports little and big endian modes and is pin-compatible with the TMS320C6455.
Fixed-Point Digital Signal Processor 697-FCBGA -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 797332-TMS320C6454BC
Series: TMS320C645x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 105°C (TC)
Voltage - I/O: 1.8V, 3.3V
Package: 697-BFBGA, FCBGA
Mounting: SMD
Interface: Host Interface, I2C, McBSP, PCI, 10/100/1000 Ethernet MAC
Clock Rate: 1GHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 1.08MB
Voltage - Core: 1.25V
Family Name: TMS320C6454
Categories: Integrated Circuits (ICs)
Manufacturer Package: 697-FCBGA (24x24)
Alternative Parts (Cross-Reference): TMS320C6454BGTZA;
ECCN: 3A991.a.2
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 50MHz, CMOS, PBGA697
IC DSP FIXED-POINT 697FCBGA
Fixed-Point Digital Signal Processor 697-FCBGA -40 to 105 Product overview: TMS320C6454BCTZA from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6454BCTZA
IC DSP FIXED-POINT 697FCBGA
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320C6454BCTZA | 797332-TMS320C6454BCTZA | TMS320C6454BCTZA | 296-42931-5-ND | 698-TMS320C6454BCTZA | TMS320C6454BCTZA |
| Product Name | TMS320C6454 Fixed-Point Digital Signal Processor | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6454BCTZA | DSP (Digital Signal Processors) | Dsp | DSP (Digital Signal Processors) | |
| Data Bus | 32-Bit | 32-Bit | ||||
| Supply Voltage | 1.25V | 1.8V; 3.3V; 1.25V | ||||
| Clock Speed | 1000 MHz | 1000 MHz | 1000 MHz | 1000 MHz | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) |