Texas Instruments TMS320C6424 Fixed-Point Digital Signal Processor TMS320C6424ZWTQ6

Description
Fixed-Point Digital Signal Processor 361-NFBGA -40 to 125
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 361-NFBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320C6424 Fixed-Point Digital Signal Processor
TMS320C6424ZWTQ6
TMS320C6424 Fixed-Point Digital Signal Processor TMS320C6424ZWTQ6
Fixed-Point Digital Signal Processor 361-NFBGA -40 to 125

Fixed-Point Digital Signal Processor 361-NFBGA -40 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6424ZWTQ6
797331-TMS320C6424ZWTQ6
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6424ZWTQ6 797331-TMS320C6424ZWTQ6
Manufacturer: Texas Instruments Win Source Part Number: 797331-TMS320C6424ZW TQ6 Series: TMS320C642x Packaging: Tray Type: Fixed Point Operating Temperature Range: -40°C ~ 125°C (TJ) Voltage - I/O: 1.8V, 3.3V Package: 361-LFBGA Mounting: SMD Interface: EBI/EMI, HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC Clock Rate: 600MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 240kB Voltage - Core: 1.05V, 1.20V Family Name: TMS320C6424 Categories: Integrated Circuits (ICs) Manufacturer Package: 361-NFBGA (16x16) Alternative Parts (Cross-Reference): TMS320C6424ZDUQ6; TMS320C6424ZDU6; TMS320C6424ZWT6; Introduction Date: February 01, 2009 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797331-TMS320C6424ZWTQ6
Series: TMS320C642x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 125°C (TJ)
Voltage - I/O: 1.8V, 3.3V
Package: 361-LFBGA
Mounting: SMD
Interface: EBI/EMI, HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate: 600MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 240kB
Voltage - Core: 1.05V, 1.20V
Family Name: TMS320C6424
Categories: Integrated Circuits (ICs)
Manufacturer Package: 361-NFBGA (16x16)
Alternative Parts (Cross-Reference): TMS320C6424ZDUQ6; TMS320C6424ZDU6; TMS320C6424ZWT6;
Introduction Date: February 01, 2009
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-36051-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-36051-5-ND
DSP (Digital Signal Processors) 296-36051-5-ND
IC DSP FIXED-POINT 361-NFBGA

IC DSP FIXED-POINT 361-NFBGA

Buy Now Datasheet
Singapore, Singapore
32-bit 32bit 600MHz 3.3V Dsp
698-TMS320C6424ZWTQ6
32-bit 32bit 600MHz 3.3V Dsp 698-TMS320C6424ZWTQ6
DSP 32bit 600MHz 16b LFBGA 3.3V I2C Ethernet UART DSP Product overview: TMS320C6424ZWTQ6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 600MHz, 3.3V. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32bit, 600MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6424ZWTQ6 can be used for catalog matching and distributor lookup.

DSP 32bit 600MHz 16b LFBGA 3.3V I2C Ethernet UART DSP Product overview: TMS320C6424ZWTQ6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 600MHz, 3.3V. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32bit, 600MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6424ZWTQ6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6424ZWTQ6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6424ZWTQ6
DSP (Digital Signal Processors) TMS320C6424ZWTQ6
IC DSP FIXED-POINT 361-NFBGA

IC DSP FIXED-POINT 361-NFBGA

Buy Now
Embedded - DSP (Digital Signal Processors) - TMS320C6424ZWTQ6 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6424ZWTQ6
Embedded - DSP (Digital Signal Processors) TMS320C6424ZWTQ6
IC DSP FIXED-POINT 361-NFBGA

IC DSP FIXED-POINT 361-NFBGA

Supplier's Site Datasheet
IC DSP FIXED-POINT 361-NFBGA - 815-TMS320C6424ZWTQ6 - Utmel Electronic Limited
Hong Kong, China
IC DSP FIXED-POINT 361-NFBGA
815-TMS320C6424ZWTQ6
IC DSP FIXED-POINT 361-NFBGA 815-TMS320C6424ZWTQ6
IC DSP FIXED-POINT 361-NFBGA

IC DSP FIXED-POINT 361-NFBGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6424ZWTQ6 797331-TMS320C6424ZWTQ6 296-36051-5-ND 698-TMS320C6424ZWTQ6 TMS320C6424ZWTQ6 TMS320C6424ZWTQ6 815-TMS320C6424ZWTQ6
Product Name TMS320C6424 Fixed-Point Digital Signal Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6424ZWTQ6 DSP (Digital Signal Processors) 32-bit 32bit 600MHz 3.3V Dsp DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) IC DSP FIXED-POINT 361-NFBGA
Interface Type I²C; UART I²C; UART; EBI/EMI, HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC I²C; UART I2C, Ethernet, UART, EBI/EMI, McASP I²C; UART; EBI/EMI, HPI, I²C, McASP, McBSP, UART, 10/100 Ethernet MAC I²C; UART; EBI/EMI, HPI, I²C, McASP, McBSP, UART, 10/100 Ethernet MAC I²C; UART; EBI/EMI, HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Data Bus 32-Bit 32-Bit 16-Bit
Supply Voltage 1.05V, 1.20V 1.2V; 1.8V; 3.3V; 1.05V 3.3V -3.3V; 3V; 1.2V
Clock Speed 600 MHz 600 MHz 600 MHz 600 MHz 600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

DM383 DaVinci Digital Media Processor - DM383AAAR11 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Clock Speed 1000 MHz
View Details
4 suppliers
SMJ320VC5416 SMJ320VC5416 Fixed-Point DSP - SMJ320VC5416HFGW10 - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 100 MHz
MMACS 100
View Details
3 suppliers
SM320C6727B-EP Enhanced Product Floating-Point Digital Signal Processor - SM320C6727BGDHMEP - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type I²C; SPI
View Details
7 suppliers