Texas Instruments TMS320C6424 Fixed-Point Digital Signal Processor TMS320C6424ZDU4

Description
Fixed-Point Digital Signal Processor 376-BGA 0 to 90
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 376-BGA 0 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320C6424 Fixed-Point Digital Signal Processor
TMS320C6424ZDU4
TMS320C6424 Fixed-Point Digital Signal Processor TMS320C6424ZDU4
Fixed-Point Digital Signal Processor 376-BGA 0 to 90

Fixed-Point Digital Signal Processor 376-BGA 0 to 90

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6424ZDU4
1271106-TMS320C6424ZDU4
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6424ZDU4 1271106-TMS320C6424ZDU4
Manufacturer: Texas Instruments Win Source Part Number: 1271106-TMS320C6424Z DU4 Series: TMS320C642x Packaging: Tray Type: Fixed Point Operating Temperature Range: 0°C ~ 90°C (TJ) Voltage - I/O: 1.8V, 3.3V Package: 376-BBGA Exposed Pad Mounting: SMD Interface: EBI/EMI, HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC Clock Rate: 400MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 240kB Voltage - Core: 1.05V, 1.20V Family Name: TMS320C6424 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 376-BGA (23x23) Alternative Parts (Cross-Reference): TMS320C6424ZWT4; Introduction Date: March 01, 2007 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271106-TMS320C6424ZDU4
Series: TMS320C642x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TJ)
Voltage - I/O: 1.8V, 3.3V
Package: 376-BBGA Exposed Pad
Mounting: SMD
Interface: EBI/EMI, HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate: 400MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 240kB
Voltage - Core: 1.05V, 1.20V
Family Name: TMS320C6424
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 376-BGA (23x23)
Alternative Parts (Cross-Reference): TMS320C6424ZWT4;
Introduction Date: March 01, 2007
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed-Point Digital Signal Processor 376-BGA 0 to 90 Product overview: TMS320C6424ZDU4 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6424ZDU4 can be used for catalog matching and distributor lookup.

Fixed-Point Digital Signal Processor 376-BGA 0 to 90 Product overview: TMS320C6424ZDU4 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6424ZDU4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-42927-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-42927-5-ND
DSP (Digital Signal Processors) 296-42927-5-ND
IC FIXED-POINT DSP 376-BGA

IC FIXED-POINT DSP 376-BGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6424ZDU4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6424ZDU4
DSP (Digital Signal Processors) TMS320C6424ZDU4
IC FIXED-POINT DSP 376-BGA

IC FIXED-POINT DSP 376-BGA

Buy Now
Embedded - DSP (Digital Signal Processors) - TMS320C6424ZDU4 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6424ZDU4
Embedded - DSP (Digital Signal Processors) TMS320C6424ZDU4
IC FIXED-POINT DSP 376-BGA

IC FIXED-POINT DSP 376-BGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6424ZDU4 1271106-TMS320C6424ZDU4 698-TMS320C6424ZDU4 296-42927-5-ND TMS320C6424ZDU4 TMS320C6424ZDU4
Product Name TMS320C6424 Fixed-Point Digital Signal Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6424ZDU4 BGA Dsp DSP (Digital Signal Processors) DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Interface Type I²C; UART I²C; UART; EBI/EMI, HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC I2C, Ethernet, UART, EBI/EMI, McASP I²C; UART I²C; UART; EBI/EMI, HPI, I²C, McASP, McBSP, UART, 10/100 Ethernet MAC I²C; UART; EBI/EMI, HPI, I²C, McASP, McBSP, UART, 10/100 Ethernet MAC
Supply Voltage 1.05V, 1.20V 3.3V 1.2V; 1.8V; 3.3V; 1.05V
Clock Speed 400 MHz 400 MHz 400 MHz 400 MHz 400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

DSP (Digital Signal Processors) - DRA788BSGABFQ1 - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 367-BFBGA, FCBGA
Clock Speed 1000 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
OMAPL137-HT High Temperature Low Power Applications Processor - OMAPL137BHKGD1 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; HLQFP,XCEPT
View Details
Dsp - 698-SE2403APAGA - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Package Type Other; Bulk
View Details
3 suppliers
SM320C6701 Floating Point Digital Signal Processor, Military - SM320C6701GLPS16 - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 90 C (-40 to 194 F)
DMA Channels 4
View Details
3 suppliers