Texas Instruments TMS320C6421 Fixed-Point Digital Signal Processor TMS320C6421ZDUL

Description
Fixed-Point Digital Signal Processor 376-BGA
Request a Quote
Description
Fixed-Point Digital Signal Processor 376-BGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320C6421ZDUL is a fixed-point digital signal processor in a 376-pin plastic BGA package with a 1.0-mm ball pitch. It operates with a 3.3-V and 1.8-V I/O voltage and a 1.05-V internal core voltage, targeting low-power applications. The device supports operation from 0 to 90°C and includes a 3200 to 5600 MIPS C64x+ DSP core with 128K-bit L1P cache, 384K-bit L1D cache, and 512K-bit L2 unified cache. Integrated peripherals include a 10/100 Mbps Ethernet MAC, multiple serial ports, timers, an I2C bus, and up to 111 GPIO pins. It supports both little- and big-endian modes and features an EMIF for DDR2 SDRAM and asynchronous memory interfaces. The part is RoHS-compliant with a lead finish of SnAgCu and a standard MSL-3, 260°C peak reflow rating.

Datasheet Summary
Powered by GS/AI

The TMS320C6421ZDUL is a fixed-point digital signal processor in a 376-pin plastic BGA package with a 1.0-mm ball pitch. It operates with a 3.3-V and 1.8-V I/O voltage and a 1.05-V internal core voltage, targeting low-power applications. The device supports operation from 0 to 90°C and includes a 3200 to 5600 MIPS C64x+ DSP core with 128K-bit L1P cache, 384K-bit L1D cache, and 512K-bit L2 unified cache. Integrated peripherals include a 10/100 Mbps Ethernet MAC, multiple serial ports, timers, an I2C bus, and up to 111 GPIO pins. It supports both little- and big-endian modes and features an EMIF for DDR2 SDRAM and asynchronous memory interfaces. The part is RoHS-compliant with a lead finish of SnAgCu and a standard MSL-3, 260°C peak reflow rating.

Suppliers

Company
Product
Description
Supplier Links
TMS320C6421 Fixed-Point Digital Signal Processor - TMS320C6421ZDUL - Texas Instruments
Dallas, TX, United States
TMS320C6421 Fixed-Point Digital Signal Processor
TMS320C6421ZDUL
TMS320C6421 Fixed-Point Digital Signal Processor TMS320C6421ZDUL
Fixed-Point Digital Signal Processor 376-BGA

Fixed-Point Digital Signal Processor 376-BGA

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-34511-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-34511-5-ND
DSP (Digital Signal Processors) 296-34511-5-ND
IC DSP FIXED-POINT 376-BGA

IC DSP FIXED-POINT 376-BGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6421ZDUL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6421ZDUL
DSP (Digital Signal Processors) TMS320C6421ZDUL
IC DSP FIXED-POINT 376-BGA

IC DSP FIXED-POINT 376-BGA

Buy Now
Embedded - DSP (Digital Signal Processors) - TMS320C6421ZDUL - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6421ZDUL
Embedded - DSP (Digital Signal Processors) TMS320C6421ZDUL
IC DSP FIXED-POINT 376-BGA

IC DSP FIXED-POINT 376-BGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6421ZDUL 296-34511-5-ND TMS320C6421ZDUL TMS320C6421ZDUL
Product Name TMS320C6421 Fixed-Point Digital Signal Processor DSP (Digital Signal Processors) DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 1.2V; 1.8V; 3.3V; 1.05V
Package Type Other; 376-BBGA Exposed Pad BGA; Other; 376-BBGA Exposed Pad
Pin Count 376
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C6203 Fixed-Point Digital Signal Processor - SMJ320C6203GLPM20 - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 125 C (-67 to 257 F)
DMA Channels 4
View Details
2 suppliers
SM320C40 Floating-Point Digital Signal Processors, Military - SM320C40GFM40 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
SM320C6701 Floating Point Digital Signal Processor, Military - SM320C6701ZMBW14 - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 90 C (-40 to 194 F)
DMA Channels 4
View Details
3 suppliers