Texas Instruments TMS320C6418 Fixed-Point Digital Signal Processor TMS320C6418GTS600

Description
Fixed-Point Digital Signal Processor 288-FCBGA
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 288-FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320C6418 Fixed-Point Digital Signal Processor
TMS320C6418GTS600
TMS320C6418 Fixed-Point Digital Signal Processor TMS320C6418GTS600
Fixed-Point Digital Signal Processor 288-FCBGA

Fixed-Point Digital Signal Processor 288-FCBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6418GTS600
797323-TMS320C6418GTS600
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6418GTS600 797323-TMS320C6418GTS600
Manufacturer: Texas Instruments Win Source Part Number: 797323-TMS320C6418GT S600 Series: TMS320C6410/12/13/18 Packaging: Tray Type: Fixed Point Operating Temperature Range: 0°C ~ 90°C (TC) Voltage - I/O: 3.30V Package: 288-BBGA, FCBGA Mounting: SMD Interface: Host Interface, I2C, McASP, McBSP Clock Rate: 600MHz Non-Volatile Memory: External On-Chip RAM: 544kB Voltage - Core: 1.40V Family Name: TMS320C6418 Categories: Integrated Circuits (ICs) Manufacturer Package: 288-FCBGA (23x23) Alternative Parts (Cross-Reference): TMS320C6418ZTS600; Introduction Date: August 01, 2004 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797323-TMS320C6418GTS600
Series: TMS320C6410/12/13/18
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TC)
Voltage - I/O: 3.30V
Package: 288-BBGA, FCBGA
Mounting: SMD
Interface: Host Interface, I2C, McASP, McBSP
Clock Rate: 600MHz
Non-Volatile Memory: External
On-Chip RAM: 544kB
Voltage - Core: 1.40V
Family Name: TMS320C6418
Categories: Integrated Circuits (ICs)
Manufacturer Package: 288-FCBGA (23x23)
Alternative Parts (Cross-Reference): TMS320C6418ZTS600;
Introduction Date: August 01, 2004
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed-Point Digital Signal Processor 288-FCBGA 0 to 90 Product overview: TMS320C6418GTS600 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6418GTS60 0 can be used for catalog matching and distributor lookup.

Fixed-Point Digital Signal Processor 288-FCBGA 0 to 90 Product overview: TMS320C6418GTS600 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6418GTS600 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-17480-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-17480-ND
DSP (Digital Signal Processors) 296-17480-ND
IC DSP FIXED-POINT 288-FCBGA

IC DSP FIXED-POINT 288-FCBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6418GTS600 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6418GTS600
DSP (Digital Signal Processors) TMS320C6418GTS600
IC DSP FIXED-POINT 288-FCBGA

IC DSP FIXED-POINT 288-FCBGA

Buy Now
Embedded - DSP (Digital Signal Processors) - TMS320C6418GTS600 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6418GTS600
Embedded - DSP (Digital Signal Processors) TMS320C6418GTS600
IC DSP FIXED-POINT 288-FCBGA

IC DSP FIXED-POINT 288-FCBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6418GTS600 797323-TMS320C6418GTS600 698-TMS320C6418GTS600 296-17480-ND TMS320C6418GTS600 TMS320C6418GTS600
Product Name TMS320C6418 Fixed-Point Digital Signal Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6418GTS600 Dsp DSP (Digital Signal Processors) DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
DMA Channels 64
Interface Type I²C I²C; Host Interface, I2C, McASP, McBSP I2C, McASP I²C I²C; Host Interface, I²C, McASP, McBSP I²C; Host Interface, I²C, McASP, McBSP
Data Bus 32-Bit
Supply Voltage 1.40V 1.4V 3.3V; 1.40V
Unlock Full Specs
to access all available technical data

Similar Products

SMV320C6727B-SP Floating-Point Digital Signal Processor - SMV320C6727BHFHM - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type I²C
View Details
3 suppliers
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - SM320C32PCM60 - Acme Chip Technology Co., Limited
Specs
Package Type Other; 144-QFP (28x28)
Clock Speed 60 MHz
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - DRA782BDGABFQ1 - Acme Chip Technology Co., Limited
Specs
Package Type Other; 367-FCBGA (15x15)
Clock Speed 500 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers