The TMS320C6416T is a fixed-point digital signal processor designed for high-performance applications, featuring a VelociTI.2 extension of the TMS320C64x DSP core with eight functional units capable of 8000 MIPS at 1 GHz. It includes two external memory interfaces (EMIFs) supporting up to 1280 MBytes of external memory, a 532-pin FCBGA package with 0.8-mm ball pitch, 32-bit/33-MHz PCI interface, three multichannel buffered serial ports, and a flexible PLL clock generator. The device operates with 3.3-V I/Os and 1.2-V internal core voltage at 720 MHz and above, with L1/L2 memory architecture comprising 16K-byte L1P cache, 16K-byte L1D cache, and 1024K-byte unified L2 RAM/cache. It supports IEEE-1149.1 JTAG boundary scan and is fabricated in a 0.09-µm CMOS process.
Fixed-Point Digital Signal Processor 532-FCBGA 0 to 90
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75MHz, CMOS, PBGA532
IC FIXED-POINT DSP 532-FCBGA
Manufacturer: Texas Instruments
Win Source Part Number: 797322-TMS320C6416TB
Series: TMS320C6414T/15T/16T
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TC)
Voltage - I/O: 3.30V
Package: 532-BFBGA, FCBGA
Mounting: SMD
Interface: Host Interface, McBSP, PCI, UTOPIA
Clock Rate: 600MHz
Non-Volatile Memory: External
On-Chip RAM: 1.03MB
Voltage - Core: 1.10V
Family Name: TMS320C6416T
Categories: Integrated Circuits (ICs)
Manufacturer Package: 532-FCBGA (23x23)
Alternative Parts (Cross-Reference): TMS320C6416TBGLZA6;
Introduction Date: October 01, 2000
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
C64x fixed point DSP- up to 850MHz, McBSP, PCI, VCP/TCP 532-FCBGA 0 to 90 Product overview: TMS320C6416TBGLZ6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 850MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6416TBGLZ
IC FIXED-POINT DSP 532-FCBGA
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320C6416TBGLZ6 | TMS320C6416TBGLZ6 | 296-42921-5-ND | 797322-TMS320C6416TBGLZ6 | 698-TMS320C6416TBGLZ6 | TMS320C6416TBGLZ6 |
| Product Name | TMS320C6416T Fixed-Point Digital Signal Processor | DSP (Digital Signal Processors) | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6416TBGLZ6 | 850MHz Dsp | DSP (Digital Signal Processors) | |
| DMA Channels | 64 | |||||
| Data Bus | 32-Bit | 32-Bit | ||||
| Package Type | BGA; Other; FCBGA532 | Other; 532-BFBGA, FCBGA | Other; FCBGA | BGA; Other; 532-BFBGA, FCBGA | ||
| Supply Voltage | 3.3V; 1.10V | 1.10V | 3.3V |