Texas Instruments TMS320C6416T Fixed-Point Digital Signal Processor TMS320C6416TBGLZ1

Description
Fixed-Point Digital Signal Processor 532-FCBGA 0 to 90
Request a Quote
Description
Fixed-Point Digital Signal Processor 532-FCBGA 0 to 90
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320C6416T is a fixed-point digital signal processor with a 532-pin FCBGA package, 0.8-mm ball pitch, and a 0.09-µm CMOS process. It operates with 3.3-V I/Os and a 1.2-V internal supply at up to 1 GHz, supporting 8000 MIPS performance. The device includes two external memory interfaces (EMIF), a 64-bit internal DSP core with VelociTI.2 extensions, 128K-bit L1P cache, 128K-bit L1D cache, and 8M-bit L2 unified RAM/cache. It features a 32-bit/33-MHz PCI interface, three multichannel buffered serial ports, three 32-bit timers, and 16 general-purpose I/O pins. The device is JTAG IEEE-1149.1 compliant and supports extended temperature operation in specific variants.

Datasheet Summary
Powered by GS/AI

The TMS320C6416T is a fixed-point digital signal processor with a 532-pin FCBGA package, 0.8-mm ball pitch, and a 0.09-µm CMOS process. It operates with 3.3-V I/Os and a 1.2-V internal supply at up to 1 GHz, supporting 8000 MIPS performance. The device includes two external memory interfaces (EMIF), a 64-bit internal DSP core with VelociTI.2 extensions, 128K-bit L1P cache, 128K-bit L1D cache, and 8M-bit L2 unified RAM/cache. It features a 32-bit/33-MHz PCI interface, three multichannel buffered serial ports, three 32-bit timers, and 16 general-purpose I/O pins. The device is JTAG IEEE-1149.1 compliant and supports extended temperature operation in specific variants.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320C6416T Fixed-Point Digital Signal Processor
TMS320C6416TBGLZ1
TMS320C6416T Fixed-Point Digital Signal Processor TMS320C6416TBGLZ1
Fixed-Point Digital Signal Processor 532-FCBGA 0 to 90

Fixed-Point Digital Signal Processor 532-FCBGA 0 to 90

Buy Now Datasheet
C64x fixed point DSP- up to 850MHz, McBSP, PCI, VCP/TCP 532-FCBGA 0 to 90 Product overview: TMS320C6416TBGLZ1 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 850MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6416TBGLZ 1 can be used for catalog matching and distributor lookup.

C64x fixed point DSP- up to 850MHz, McBSP, PCI, VCP/TCP 532-FCBGA 0 to 90 Product overview: TMS320C6416TBGLZ1 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 850MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6416TBGLZ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-34510-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-34510-5-ND
DSP (Digital Signal Processors) 296-34510-5-ND
IC FIXED-POINT DSP 532-FCBGA

IC FIXED-POINT DSP 532-FCBGA

Buy Now Datasheet
 - TMS320C6416TBGLZ1 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75MHz, CMOS, PBGA532

Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75MHz, CMOS, PBGA532

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6416TBGLZ1
1271098-TMS320C6416TBGLZ1
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6416TBGLZ1 1271098-TMS320C6416TBGLZ1
Manufacturer: Texas Instruments Win Source Part Number: 1271098-TMS320C6416T BGLZ1 Series: TMS320C6414T/15T/16T Packaging: Tray Type: Fixed Point Operating Temperature Range: 0°C ~ 90°C (TC) Voltage - I/O: 3.30V Package: 532-BFBGA, FCBGA Mounting: SMD Interface: Host Interface, McBSP, PCI, UTOPIA Clock Rate: 1GHz Non-Volatile Memory: External On-Chip RAM: 1.03MB Voltage - Core: 1.20V Family Name: TMS320C6416T Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 532-FCBGA (23x23) Alternative Parts (Cross-Reference): TMS320C6416TBCLZ1; TMS320C6416TBZLZ1; Introduction Date: October 01, 2000 ECCN: 3A991.a.2 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271098-TMS320C6416TBGLZ1
Series: TMS320C6414T/15T/16T
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TC)
Voltage - I/O: 3.30V
Package: 532-BFBGA, FCBGA
Mounting: SMD
Interface: Host Interface, McBSP, PCI, UTOPIA
Clock Rate: 1GHz
Non-Volatile Memory: External
On-Chip RAM: 1.03MB
Voltage - Core: 1.20V
Family Name: TMS320C6416T
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 532-FCBGA (23x23)
Alternative Parts (Cross-Reference): TMS320C6416TBCLZ1; TMS320C6416TBZLZ1;
Introduction Date: October 01, 2000
ECCN: 3A991.a.2
Country of Origin: Philippines, Republic of Korea
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6416TBGLZ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6416TBGLZ1
DSP (Digital Signal Processors) TMS320C6416TBGLZ1
IC FIXED-POINT DSP 532-FCBGA

IC FIXED-POINT DSP 532-FCBGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6416TBGLZ1 698-TMS320C6416TBGLZ1 296-34510-5-ND TMS320C6416TBGLZ1 1271098-TMS320C6416TBGLZ1 TMS320C6416TBGLZ1
Product Name TMS320C6416T Fixed-Point Digital Signal Processor 850MHz Dsp DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6416TBGLZ1 DSP (Digital Signal Processors)
DMA Channels 64
Supply Voltage 3.3V 1.2V; 3.3V 1.20V
Package Type Other; FCBGA Other; 532-BFBGA, FCBGA BGA; Other; FCBGA532 BGA; Other; 532-BFBGA, FCBGA
Clock Speed 1000 MHz 1000 MHz 1000 MHz 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L132 C6000 DSP+ARM Processor - OMAPL132EZWTA2 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
IC AUDIO SIGNAL PROCESSOR 48TQFP - 815-TAS5010IPFB - Utmel Electronic Limited
Specs
Supply Voltage 3V~3.6V
Package Type QFP; Other; 48-TQFP
Pin Count 48
View Details
Specs
Package Type Other; 196-CQFP (63.38x63.38)
Clock Speed 50 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details