Texas Instruments TMS320C6416T Fixed-Point Digital Signal Processor TMS320C6416TBCLZ7

Description
Fixed-Point Digital Signal Processor 532-FC/CSP 0 to 90
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 532-FC/CSP 0 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320C6416T Fixed-Point Digital Signal Processor
TMS320C6416TBCLZ7
TMS320C6416T Fixed-Point Digital Signal Processor TMS320C6416TBCLZ7
Fixed-Point Digital Signal Processor 532-FC/CSP 0 to 90

Fixed-Point Digital Signal Processor 532-FC/CSP 0 to 90

Buy Now Datasheet
Fixed-Point Digital Signal Processor 532-FC/CSP 0 to 90 Product overview: TMS320C6416TBCLZ7 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6416TBCLZ 7 can be used for catalog matching and distributor lookup.

Fixed-Point Digital Signal Processor 532-FC/CSP 0 to 90 Product overview: TMS320C6416TBCLZ7 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6416TBCLZ7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-42830-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-42830-ND
DSP (Digital Signal Processors) 296-42830-ND
IC DSP FIXED-POINT 532FCCSP

IC DSP FIXED-POINT 532FCCSP

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6416TBCLZ7
712652-TMS320C6416TBCLZ7
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6416TBCLZ7 712652-TMS320C6416TBCLZ7
Manufacturer: Texas Instruments Win Source Part Number: 712652-TMS320C6416TB CLZ7 Series: TMS320C6414T/15T/16T Packaging: Tray Type: Fixed Point Operating Temperature Range: 0°C ~ 90°C (TC) Voltage - I/O: 3.30V Package: 532-BFBGA, FCCSP Mounting: SMD Interface: Host Interface, McBSP, PCI, UTOPIA Clock Rate: 720MHz Non-Volatile Memory: External On-Chip RAM: 1.03MB Voltage - Core: 1.20V Family Name: TMS320C6416T Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 532-FC/CSP (23x23) Alternative Parts (Cross-Reference): TMS320C6416TBZLZ7; TMS320C6416TBGLZ7; TMS320C6416TBCLZA7; ECCN: 3A991.a.2 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 712652-TMS320C6416TBCLZ7
Series: TMS320C6414T/15T/16T
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TC)
Voltage - I/O: 3.30V
Package: 532-BFBGA, FCCSP
Mounting: SMD
Interface: Host Interface, McBSP, PCI, UTOPIA
Clock Rate: 720MHz
Non-Volatile Memory: External
On-Chip RAM: 1.03MB
Voltage - Core: 1.20V
Family Name: TMS320C6416T
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 532-FC/CSP (23x23)
Alternative Parts (Cross-Reference): TMS320C6416TBZLZ7; TMS320C6416TBGLZ7; TMS320C6416TBCLZA7;
ECCN: 3A991.a.2
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP Fixed-Point 32-Bit 720MHz 5760MIPS 532-Pin FC/CSP - 815-TMS320C6416TBCLZ7 - Utmel Electronic Limited
Hong Kong, China
DSP Fixed-Point 32-Bit 720MHz 5760MIPS 532-Pin FC/CSP
815-TMS320C6416TBCLZ7
DSP Fixed-Point 32-Bit 720MHz 5760MIPS 532-Pin FC/CSP 815-TMS320C6416TBCLZ7
DSP Fixed-Point 32-Bit 720MHz 5760MIPS 532-Pin FC/CSP

DSP Fixed-Point 32-Bit 720MHz 5760MIPS 532-Pin FC/CSP

Supplier's Site
DSP (Digital Signal Processors) - TMS320C6416TBCLZ7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6416TBCLZ7
DSP (Digital Signal Processors) TMS320C6416TBCLZ7
IC DSP FIXED-POINT 532FCCSP

IC DSP FIXED-POINT 532FCCSP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6416TBCLZ7 698-TMS320C6416TBCLZ7 296-42830-ND 712652-TMS320C6416TBCLZ7 815-TMS320C6416TBCLZ7 TMS320C6416TBCLZ7
Product Name TMS320C6416T Fixed-Point Digital Signal Processor Dsp DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6416TBCLZ7 DSP Fixed-Point 32-Bit 720MHz 5760MIPS 532-Pin FC/CSP DSP (Digital Signal Processors)
DMA Channels 64 64
Supply Voltage 1.2V 1.2V; 3.3V 1.20V 1.2V
Package Type Other; FCBGA Other; 532-BFBGA, FCBGA Other; 532-BFBGA, FCCSP BGA; Other; 532-BFBGA, FCBGA
Clock Speed 720 MHz 720 MHz 720 MHz 720 MHz
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L137 C6000 DSP+ARM Processor - OMAPL137DZKBT3 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; BGA
View Details
2 suppliers
Dsp - 698-DRA622CIZKKRQ1 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Package Type Other; Tape & Reel (TR)
View Details
5 suppliers
SMJ320C6701-SP Rad-Tolerant Class V, Floating Point Digital Signal Processor - 5962-9866101VXA - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 115 C (-67 to 239 F)
DMA Channels 4
View Details