Texas Instruments Standard Linear and Logic 75.75MHz BGA Dsp TMS320C6416EGLZ6E3

Description
64-BIT, 75.75MHz, OTHER DSP, PBGA532, 23 X 23 MM, 0.80 MM PITCH, PLASTIC, BGA-532 Product overview: TMS320C6416EGLZ6E3 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75.75MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 75.75MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6416EGLZ6 E3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
64-BIT, 75.75MHz, OTHER DSP, PBGA532, 23 X 23 MM, 0.80 MM PITCH, PLASTIC, BGA-532 Product overview: TMS320C6416EGLZ6E3 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75.75MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 75.75MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6416EGLZ6 E3 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
75.75MHz BGA Dsp - 698-TMS320C6416EGLZ6E3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75.75MHz BGA Dsp
698-TMS320C6416EGLZ6E3
75.75MHz BGA Dsp 698-TMS320C6416EGLZ6E3
64-BIT, 75.75MHz, OTHER DSP, PBGA532, 23 X 23 MM, 0.80 MM PITCH, PLASTIC, BGA-532 Product overview: TMS320C6416EGLZ6E3 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75.75MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 75.75MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6416EGLZ6 E3 can be used for catalog matching and distributor lookup.

64-BIT, 75.75MHz, OTHER DSP, PBGA532, 23 X 23 MM, 0.80 MM PITCH, PLASTIC, BGA-532 Product overview: TMS320C6416EGLZ6E3 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75.75MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 75.75MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6416EGLZ6E3 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Digital Signal Processors (DSP)
Product Number 698-TMS320C6416EGLZ6E3
Product Name 75.75MHz BGA Dsp
Pin Count 532
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2105BP-55REEL - Lingto Electronic Limited
Specs
Clock Speed 13.82 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
DM383 DaVinci Digital Media Processor - DM383AAAR01 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Clock Speed 1000 MHz
View Details
4 suppliers
DSP (Digital Signal Processors) - DSPIC30F3011-20IP-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type DIP; Other; "40-DIP (0.600"", 15.24mm)"
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details