The TMS320C6415TBGLZA8 is a fixed-point digital signal processor with a 532-pin FCBGA package, 0.8-mm ball pitch, and 0.09-µm CMOS process. It operates with 3.3-V I/Os and 1.2-V internal voltage at 1 GHz, supporting extended temperature range from -40 to 105 °C. The device features a VelociTI.2′ VLIW DSP core with eight functional units, 128K-bit L1P cache, 128K-bit L1D cache, 8M-bit L2 unified RAM/cache, two external memory interfaces (EMIFA and EMIFB), a 32-bit PCI interface, three McBSP ports, three 32-bit timers, 16 GPIO pins, and IEEE 1149.1 JTAG boundary scan compatibility.
Fixed-Point Digital Signal Processor 532-FCBGA -40 to 105
IC FIXED-POINT DSP 532-FCBGA
Manufacturer: Texas Instruments
Win Source Part Number: 797319-TMS320C6415TB
Series: TMS320C6414T/15T/16T
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 105°C (TC)
Voltage - I/O: 3.30V
Package: 532-BFBGA, FCBGA
Mounting: SMD
Interface: Host Interface, McBSP, PCI, UTOPIA
Clock Rate: 850MHz
Non-Volatile Memory: External
On-Chip RAM: 1.03MB
Voltage - Core: 1.20V
Family Name: TMS320C6415T
Categories: Integrated Circuits (ICs)
Manufacturer Package: 532-FCBGA (23x23)
Alternative Parts (Cross-Reference): TMS320C6415TBZLZA8; TMS320C6415TBGLZ8;
Introduction Date: October 01, 2000
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
C64x fixed point DSP- up to 850MHz, McBSP, PCI 532-FCBGA -40 to 105 Product overview: TMS320C6415TBGLZA8 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 850MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6415TBGLZ
IC FIXED-POINT DSP 532-FCBGA
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320C6415TBGLZA8 | 296-42829-ND | 797319-TMS320C6415TBGLZA8 | 698-TMS320C6415TBGLZA8 | TMS320C6415TBGLZA8 |
| Product Name | TMS320C6415T Fixed-Point Digital Signal Processor | DSP (Digital Signal Processors) | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6415TBGLZA8 | 850MHz Dsp | DSP (Digital Signal Processors) |
| DMA Channels | 64 | ||||
| Supply Voltage | 1.2V; 3.3V | 1.20V | 1.2V | ||
| Package Type | Other; 532-BFBGA, FCBGA | Other; FCBGA | BGA; Other; 532-BFBGA, FCBGA | ||
| Pin Count | 532 |