Texas Instruments TMS320C6414T Fixed-Point Digital Signal Processor TMS320C6414TBCLZA8

Description
Fixed-Point Digital Signal Processor 532-FC/CSP -40 to 105
Request a Quote
Description
Fixed-Point Digital Signal Processor 532-FC/CSP -40 to 105
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320C6414T is a high-performance fixed-point digital signal processor (DSP) from Texas Instruments, designed for demanding signal processing applications. It operates at clock rates of up to 1 GHz and features an advanced Very-Long-Instruction-Word (VLIW) architecture, allowing for eight independent functional units that can execute multiple operations per cycle. The processor supports a maximum of 8000 MIPS, making it suitable for applications requiring significant computational power. The device is fully software-compatible with the C62x family and offers extensive memory architecture, including 128K-bit L1 program and data caches, as well as 8M-bit L2 unified RAM/cache. It includes two external memory interfaces, an enhanced direct-memory-access (EDMA) controller, and multiple serial ports for flexible connectivity. The TMS320C6414T is packaged in a 532-pin Ball Grid Array (BGA) and operates over an extended temperature range, making it suitable for various industrial applications.

Datasheet Summary
Powered by GS/AI

The TMS320C6414T is a high-performance fixed-point digital signal processor (DSP) from Texas Instruments, designed for demanding signal processing applications. It operates at clock rates of up to 1 GHz and features an advanced Very-Long-Instruction-Word (VLIW) architecture, allowing for eight independent functional units that can execute multiple operations per cycle. The processor supports a maximum of 8000 MIPS, making it suitable for applications requiring significant computational power. The device is fully software-compatible with the C62x family and offers extensive memory architecture, including 128K-bit L1 program and data caches, as well as 8M-bit L2 unified RAM/cache. It includes two external memory interfaces, an enhanced direct-memory-access (EDMA) controller, and multiple serial ports for flexible connectivity. The TMS320C6414T is packaged in a 532-pin Ball Grid Array (BGA) and operates over an extended temperature range, making it suitable for various industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320C6414T Fixed-Point Digital Signal Processor
TMS320C6414TBCLZA8
TMS320C6414T Fixed-Point Digital Signal Processor TMS320C6414TBCLZA8
Fixed-Point Digital Signal Processor 532-FC/CSP -40 to 105

Fixed-Point Digital Signal Processor 532-FC/CSP -40 to 105

Buy Now Datasheet
 - TMS320C6414TBCLZA8 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75MHz, CMOS, PBGA532

Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75MHz, CMOS, PBGA532

Supplier's Site Datasheet
Fixed-Point Digital Signal Processor 532-FC/CSP -40 to 105 Product overview: TMS320C6414TBCLZA8 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6414TBCLZ A8 can be used for catalog matching and distributor lookup.

Fixed-Point Digital Signal Processor 532-FC/CSP -40 to 105 Product overview: TMS320C6414TBCLZA8 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6414TBCLZA8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6414TBCLZA8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6414TBCLZA8
DSP (Digital Signal Processors) TMS320C6414TBCLZA8
TMS320, DIGITAL SIGNAL PROCESSOR

TMS320, DIGITAL SIGNAL PROCESSOR

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - TMS320C6414TBCLZA8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
TMS320C6414TBCLZA8
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TMS320C6414TBCLZA8
TMS320, DIGITAL SIGNAL PROCESSOR

TMS320, DIGITAL SIGNAL PROCESSOR

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6414TBCLZA8 TMS320C6414TBCLZA8 698-TMS320C6414TBCLZA8 TMS320C6414TBCLZA8 TMS320C6414TBCLZA8
Product Name TMS320C6414T Fixed-Point Digital Signal Processor Dsp DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
DMA Channels 64
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C25 Digital Signal Processors - 5962-8861902XA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - DRA786BDGABFQ1 - Acme Chip Technology Co., Limited
Specs
Package Type Other; 367-FCBGA (15x15)
Clock Speed 500 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZCEA3R - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details