Texas Instruments TMS320C6413 Fixed-Point Digital Signal Processor TMS320C6413GTSA500

Description
Fixed-Point Digital Signal Processor 288-FCBGA
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 288-FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C6413 Fixed-Point Digital Signal Processor - TMS320C6413GTSA500 - Texas Instruments
Dallas, TX, United States
TMS320C6413 Fixed-Point Digital Signal Processor
TMS320C6413GTSA500
TMS320C6413 Fixed-Point Digital Signal Processor TMS320C6413GTSA500
Fixed-Point Digital Signal Processor 288-FCBGA

Fixed-Point Digital Signal Processor 288-FCBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-42817-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-42817-ND
DSP (Digital Signal Processors) 296-42817-ND
IC FIXED-POINT DSP 288-FCBGA

IC FIXED-POINT DSP 288-FCBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6413GTSA500
797311-TMS320C6413GTSA500
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6413GTSA500 797311-TMS320C6413GTSA500
Manufacturer: Texas Instruments Win Source Part Number: 797311-TMS320C6413GT SA500 Series: TMS320C6410/12/13/18 Packaging: Tray Type: Fixed Point Operating Temperature Range: -40°C ~ 105°C (TC) Voltage - I/O: 3.30V Package: 288-BBGA, FCBGA Mounting: SMD Interface: Host Interface, I2C, McASP, McBSP Clock Rate: 500MHz Non-Volatile Memory: External On-Chip RAM: 288kB Voltage - Core: 1.20V Categories: Integrated Circuits (ICs) Manufacturer Package: 288-FCBGA (23x23) Alternative Parts (Cross-Reference): TMS320C6413ZTS500; TMS320C6413GTS500; TMS320C6413GTSA500; TMS320C6413ZTSA500; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797311-TMS320C6413GTSA500
Series: TMS320C6410/12/13/18
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 105°C (TC)
Voltage - I/O: 3.30V
Package: 288-BBGA, FCBGA
Mounting: SMD
Interface: Host Interface, I2C, McASP, McBSP
Clock Rate: 500MHz
Non-Volatile Memory: External
On-Chip RAM: 288kB
Voltage - Core: 1.20V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 288-FCBGA (23x23)
Alternative Parts (Cross-Reference): TMS320C6413ZTS500; TMS320C6413GTS500; TMS320C6413GTSA500; TMS320C6413ZTSA500;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed-Point Digital Signal Processor 288-FCBGA -40 to 105 Product overview: TMS320C6413GTSA500 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6413GTSA5 00 can be used for catalog matching and distributor lookup.

Fixed-Point Digital Signal Processor 288-FCBGA -40 to 105 Product overview: TMS320C6413GTSA500 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6413GTSA500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TMS320C6413GTSA500 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 30MHz, CMOS, PBGA288

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 30MHz, CMOS, PBGA288

Supplier's Site Datasheet
IC FIXED-POINT DSP 288-FCBGA - 815-TMS320C6413GTSA500 - Utmel Electronic Limited
Hong Kong, China
IC FIXED-POINT DSP 288-FCBGA
815-TMS320C6413GTSA500
IC FIXED-POINT DSP 288-FCBGA 815-TMS320C6413GTSA500
IC FIXED-POINT DSP 288-FCBGA

IC FIXED-POINT DSP 288-FCBGA

Supplier's Site
DSP (Digital Signal Processors) - TMS320C6413GTSA500 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6413GTSA500
DSP (Digital Signal Processors) TMS320C6413GTSA500
IC FIXED-POINT DSP 288-FCBGA

IC FIXED-POINT DSP 288-FCBGA

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6413GTSA500 296-42817-ND 797311-TMS320C6413GTSA500 698-TMS320C6413GTSA500 TMS320C6413GTSA500 815-TMS320C6413GTSA500 TMS320C6413GTSA500
Product Name TMS320C6413 Fixed-Point Digital Signal Processor DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6413GTSA500 Dsp IC FIXED-POINT DSP 288-FCBGA DSP (Digital Signal Processors)
Supply Voltage 1.2V; 3.3V 1.20V 3.3V -3.3V; 3V; 1.2V
Package Type Other; 288-BBGA, FCBGA Other; FCBGA BGA; Other; FCBGA288 Other; 288-BBGA, FCBGA BGA; Other; 288-BBGA, FCBGA
Pin Count 288 288
Clock Speed 500 MHz 500 MHz 500 MHz 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZCEA3 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
Dsp - 698-SN0801033PAGR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Package Type Other; TQFP
View Details
4 suppliers
SM320C40 Floating-Point Digital Signal Processors, Military - SM320C40GFM40 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details