Texas Instruments TMS320C6412 Fixed-Point Digital Signal Processor TMS320C6412AZDK6

Description
Fixed-Point Digital Signal Processor 548-FCBGA
Request a Quote
Description
Fixed-Point Digital Signal Processor 548-FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320C6412AZDK6 is a fixed-point digital signal processor (DSP) from Quarktwin Technology Ltd. It features a 548-pin plastic ball grid array (PBGA) package and operates within a temperature range of 0 to 90 degrees Celsius. The device is classified as non-RoHS and non-green, with a peak temperature rating of Level-4-260C-72HR. This DSP is designed for applications requiring efficient signal processing capabilities, making it suitable for various engineering projects that demand high performance in digital signal processing tasks.

Datasheet Summary
Powered by GS/AI

The TMS320C6412AZDK6 is a fixed-point digital signal processor (DSP) from Quarktwin Technology Ltd. It features a 548-pin plastic ball grid array (PBGA) package and operates within a temperature range of 0 to 90 degrees Celsius. The device is classified as non-RoHS and non-green, with a peak temperature rating of Level-4-260C-72HR. This DSP is designed for applications requiring efficient signal processing capabilities, making it suitable for various engineering projects that demand high performance in digital signal processing tasks.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320C6412 Fixed-Point Digital Signal Processor
TMS320C6412AZDK6
TMS320C6412 Fixed-Point Digital Signal Processor TMS320C6412AZDK6
Fixed-Point Digital Signal Processor 548-FCBGA

Fixed-Point Digital Signal Processor 548-FCBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-42811-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-42811-ND
DSP (Digital Signal Processors) 296-42811-ND
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6412AZDK6
138176-TMS320C6412AZDK6
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6412AZDK6 138176-TMS320C6412AZDK6
Manufacturer: Texas Instruments Win Source Part Number: 138176-TMS320C6412AZ DK6 Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 600MHz Non-Volatile Memory: External On-Chip RAM: 288kB Voltage - Core: 1.40V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 90°C (TC) Case / Package: 548-FCBGA (23x23) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 138176-TMS320C6412AZDK6
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 600MHz
Non-Volatile Memory: External
On-Chip RAM: 288kB
Voltage - Core: 1.40V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TC)
Case / Package: 548-FCBGA (23x23)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
C64x fixed point DSP- up to 720MHz, McBSP, McASP, I2cC, Ethernet 548-FCBGA 0 to 90 Product overview: TMS320C6412AZDK6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 720MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 720MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6412AZDK6 can be used for catalog matching and distributor lookup.

C64x fixed point DSP- up to 720MHz, McBSP, McASP, I2cC, Ethernet 548-FCBGA 0 to 90 Product overview: TMS320C6412AZDK6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 720MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 720MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6412AZDK6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TMS320C6412AZDK6 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75.19MHz, CMOS, PBGA548

Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75.19MHz, CMOS, PBGA548

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6412AZDK6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6412AZDK6
DSP (Digital Signal Processors) TMS320C6412AZDK6
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6412AZDK6 296-42811-ND 138176-TMS320C6412AZDK6 698-TMS320C6412AZDK6 TMS320C6412AZDK6 TMS320C6412AZDK6
Product Name TMS320C6412 Fixed-Point Digital Signal Processor DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6412AZDK6 720MHz Dsp DSP (Digital Signal Processors)
DMA Channels 64
Interface Type I²C PCI PCI PCI; Host Interface, McBSP, PCI
Supply Voltage 3.3V; 1.40V 1.40V 1.4V
Package Type Other; 548-BFBGA, FCBGA Other; 548-FCBGA (23x23) Other; FCBGA BGA; Other; FCBGA548 BGA; Other; 548-BFBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C40 Floating-Point Digital Signal Processors, Military - SMJ320C40HFHS60 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
2 suppliers
Specs
Clock Speed 40 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type Host Interface, Multi-Processor
View Details
SM320C6472-HIREL Fixed-Point Digital Signal Processor - SM320C6472EGTZA6 - Texas Instruments
Specs
Supply Voltage 1.2V; 1.8V; 3.3V
Features Embedded Timers
Package Type Other; FCBGA
View Details
3 suppliers
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - 66AK2H14DSAAWA24 - Acme Chip Technology Co., Limited
Specs
Package Type Other; 1517-FCBGA (40x40)
Clock Speed 1200 MHz
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers