Fixed-Point Digital Signal Processor 548-FCBGA
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75.19MHz, CMOS, PBGA548
IC FIXED-POINT DSP 548-FCBGA
C64x fixed point DSP- up to 720MHz, McBSP, McASP, I2cC, Ethernet 548-FCBGA 0 to 90 Product overview: TMS320C6412AGNZ6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 720MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 720MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6412AGNZ6
Manufacturer: Texas Instruments
Win Source Part Number: 084675-TMS320C6412AG
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 600MHz
Non-Volatile Memory: External
On-Chip RAM: 288kB
Voltage - Core: 1.40V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TC)
Case / Package: 548-FCBGA (27x27)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IC FIXED-POINT DSP 548-FCBGA
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320C6412AGNZ6 | TMS320C6412AGNZ6 | 296-42808-ND | 698-TMS320C6412AGNZ6 | 084675-TMS320C6412AGNZ6 | TMS320C6412AGNZ6 |
| Product Name | TMS320C6412 Fixed-Point Digital Signal Processor | DSP (Digital Signal Processors) | 720MHz Dsp | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6412AGNZ6 | DSP (Digital Signal Processors) | |
| DMA Channels | 64 | |||||
| Interface Type | I²C | PCI | PCI | PCI; Host Interface, McBSP, PCI | ||
| Data Bus | 32-Bit | |||||
| Package Type | BGA; Other; FCBGA548 | Other; 548-BBGA, FCBGA | Other; FCBGA | Other; 548-FCBGA (27x27) | BGA; Other; 548-BBGA, FCBGA |