Texas Instruments TMS320C6412 Fixed-Point Digital Signal Processor TMS320C6412AGDK7

Description
Fixed-Point Digital Signal Processor 548-FC/CSP
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 548-FC/CSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320C6412 Fixed-Point Digital Signal Processor
TMS320C6412AGDK7
TMS320C6412 Fixed-Point Digital Signal Processor TMS320C6412AGDK7
Fixed-Point Digital Signal Processor 548-FC/CSP

Fixed-Point Digital Signal Processor 548-FC/CSP

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6412AGDK7
797306-TMS320C6412AGDK7
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6412AGDK7 797306-TMS320C6412AGDK7
Manufacturer: Texas Instruments Win Source Part Number: 797306-TMS320C6412AG DK7 Series: TMS320C6410/12/13/18 Packaging: Tray Type: Fixed Point Operating Temperature Range: 0°C ~ 90°C (TC) Voltage - I/O: 3.30V Package: 548-BFBGA, FCCSPBGA Mounting: SMD Interface: Host Interface, McBSP, PCI Clock Rate: 720MHz Non-Volatile Memory: External On-Chip RAM: 288kB Voltage - Core: 1.40V Family Name: TMS320C6412 Categories: Integrated Circuits (ICs) Manufacturer Package: 548-FC/CSP (23x23) Alternative Parts (Cross-Reference): TMS320C6412GNZ720; TMS320C6412AZDK7; TMS320C6412AGNZ7; TMS320C6412AZNZ7; Introduction Date: October 01, 2002 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797306-TMS320C6412AGDK7
Series: TMS320C6410/12/13/18
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TC)
Voltage - I/O: 3.30V
Package: 548-BFBGA, FCCSPBGA
Mounting: SMD
Interface: Host Interface, McBSP, PCI
Clock Rate: 720MHz
Non-Volatile Memory: External
On-Chip RAM: 288kB
Voltage - Core: 1.40V
Family Name: TMS320C6412
Categories: Integrated Circuits (ICs)
Manufacturer Package: 548-FC/CSP (23x23)
Alternative Parts (Cross-Reference): TMS320C6412GNZ720; TMS320C6412AZDK7; TMS320C6412AGNZ7; TMS320C6412AZNZ7;
Introduction Date: October 01, 2002
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TMS320C6412AGDK7 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75.19MHz, CMOS, PBGA548

Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75.19MHz, CMOS, PBGA548

Supplier's Site Datasheet
C64x fixed point DSP- up to 720MHz, McBSP, McASP, I2cC, Ethernet 548-FC/CSP 0 to 90 Product overview: TMS320C6412AGDK7 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 720MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 720MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6412AGDK7 can be used for catalog matching and distributor lookup.

C64x fixed point DSP- up to 720MHz, McBSP, McASP, I2cC, Ethernet 548-FC/CSP 0 to 90 Product overview: TMS320C6412AGDK7 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 720MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 720MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6412AGDK7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-42805-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-42805-ND
DSP (Digital Signal Processors) 296-42805-ND
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6412AGDK7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6412AGDK7
DSP (Digital Signal Processors) TMS320C6412AGDK7
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6412AGDK7 797306-TMS320C6412AGDK7 TMS320C6412AGDK7 698-TMS320C6412AGDK7 296-42805-ND TMS320C6412AGDK7
Product Name TMS320C6412 Fixed-Point Digital Signal Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6412AGDK7 720MHz Dsp DSP (Digital Signal Processors) DSP (Digital Signal Processors)
DMA Channels 64
Interface Type I²C PCI; Host Interface, McBSP, PCI PCI PCI PCI; Host Interface, McBSP, PCI
Data Bus 32-Bit 32-Bit
Supply Voltage 1.40V 1.4V 3.3V; 1.40V
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C40 Floating-Point Digital Signal Processors, Military - SMJ320C40HFHS60 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
2 suppliers
OMAP3525-HIREL OMAP3525-HiRel Applications Processor - OMAP3525DZCBC - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; POP-FCBGA
View Details
SMJ320C40 Floating-Point Digital Signal Processors, Military - SMJ320C40GFS60 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
2 suppliers