Fixed-Point Digital Signal Processor 532-FCBGA
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 75.19MHz, CMOS, PBGA532
IC FIXED-POINT DSP 532-FCBGA
Fixed-Point Digital Signal Processor 532-FCBGA 0 to 90 Product overview: TMS320C6411AGLZ from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6411AGLZ can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 797304-TMS320C6411AG
Series: TMS320C6410/12/13/18
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TC)
Voltage - I/O: 3.30V
Package: 532-BFBGA, FCBGA
Mounting: SMD
Interface: Host Interface, McBSP, PCI
Clock Rate: 300MHz
Non-Volatile Memory: External
On-Chip RAM: 288kB
Voltage - Core: 1.20V
Family Name: TMS320C6411
Categories: Integrated Circuits (ICs)
Manufacturer Package: 532-FCBGA (23x23)
Alternative Parts (Cross-Reference): TMS320C6411ACLZ; TMS320C6411AZLZ;
Introduction Date: March 01, 2002
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
IC FIXED-POINT DSP 532-FCBGA
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320C6411AGLZ | TMS320C6411AGLZ | TMS320C6411AGLZ-ND | 698-TMS320C6411AGLZ | 797304-TMS320C6411AGLZ | TMS320C6411AGLZ |
| Product Name | TMS320C6411 Fixed-Point Digital Signal Processor | DSP (Digital Signal Processors) | Dsp | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6411AGLZ | DSP (Digital Signal Processors) | |
| DMA Channels | 64 | |||||
| Data Bus | 32-Bit | 32-Bit | ||||
| Package Type | BGA; Other; FCBGA532 | Other; 532-BFBGA, FCBGA | Other; FCBGA | BGA; Other; 532-BFBGA, FCBGA | ||
| Supply Voltage | 1.2V; 3.3V | 1.2V | 1.20V |