Texas Instruments TMS320C6211B Fixed-Point Digital Signal Processor TMS320C6211BZFN167

Description
Fixed-Point Digital Signal Processor 256-BGA
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 256-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320C6211B Fixed-Point Digital Signal Processor
TMS320C6211BZFN167
TMS320C6211B Fixed-Point Digital Signal Processor TMS320C6211BZFN167
Fixed-Point Digital Signal Processor 256-BGA

Fixed-Point Digital Signal Processor 256-BGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6211BZFN167-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320C6211BZFN167-ND
DSP (Digital Signal Processors) TMS320C6211BZFN167-ND
IC FIXED-POINT DSP 256-BGA

IC FIXED-POINT DSP 256-BGA

Buy Now Datasheet
Fixed-Point Digital Signal Processor 256-BGA Product overview: TMS320C6211BZFN167 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6211BZFN1 67 can be used for catalog matching and distributor lookup.

Fixed-Point Digital Signal Processor 256-BGA Product overview: TMS320C6211BZFN167 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6211BZFN167 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6211BZFN167
1271071-TMS320C6211BZFN167
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6211BZFN167 1271071-TMS320C6211BZFN167
Manufacturer: Texas Instruments Win Source Part Number: 1271071-TMS320C6211B ZFN167 Series: TMS320C62x Packaging: Tray Type: Fixed Point Operating Temperature Range: 0°C ~ 90°C (TC) Voltage - I/O: 3.30V Package: 256-BGA Mounting: SMD Interface: Host Interface, McBSP Clock Rate: 167MHz Non-Volatile Memory: External On-Chip RAM: 72kB Voltage - Core: 1.80V Family Name: TMS320C6211B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 256-BGA (27x27) Alternative Parts (Cross-Reference): TMS320C6211BGFN167; TMS320C6211BZFNA167; Introduction Date: March 14, 2006 ECCN: 3A991.a.2 Estimated EOL Date: 2027 Estimated EOL Date: 2028 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271071-TMS320C6211BZFN167
Series: TMS320C62x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TC)
Voltage - I/O: 3.30V
Package: 256-BGA
Mounting: SMD
Interface: Host Interface, McBSP
Clock Rate: 167MHz
Non-Volatile Memory: External
On-Chip RAM: 72kB
Voltage - Core: 1.80V
Family Name: TMS320C6211B
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 256-BGA (27x27)
Alternative Parts (Cross-Reference): TMS320C6211BGFN167; TMS320C6211BZFNA167;
Introduction Date: March 14, 2006
ECCN: 3A991.a.2
Estimated EOL Date: 2027
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC FIXED-POINT DSP 256-BGA - 815-TMS320C6211BZFN167 - Utmel Electronic Limited
Hong Kong, China
IC FIXED-POINT DSP 256-BGA
815-TMS320C6211BZFN167
IC FIXED-POINT DSP 256-BGA 815-TMS320C6211BZFN167
IC FIXED-POINT DSP 256-BGA

IC FIXED-POINT DSP 256-BGA

Supplier's Site
DSP (Digital Signal Processors) - TMS320C6211BZFN167 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6211BZFN167
DSP (Digital Signal Processors) TMS320C6211BZFN167
IC FIXED-POINT DSP 256-BGA

IC FIXED-POINT DSP 256-BGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320C6211BZFN167 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6211BZFN167
Embedded - DSP (Digital Signal Processors) TMS320C6211BZFN167
IC FIXED-POINT DSP 256-BGA

IC FIXED-POINT DSP 256-BGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6211BZFN167 TMS320C6211BZFN167-ND 698-TMS320C6211BZFN167 1271071-TMS320C6211BZFN167 815-TMS320C6211BZFN167 TMS320C6211BZFN167 TMS320C6211BZFN167
Product Name TMS320C6211B Fixed-Point Digital Signal Processor DSP (Digital Signal Processors) BGA Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6211BZFN167 IC FIXED-POINT DSP 256-BGA DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 1.8V; 3.3V 1.8V 1.80V 1.8V
Package Type BGA; Other; 256-BGA Other; BGA Other; 256-BGA BGA; Other; 256-BGA
Pin Count 256 256
Clock Speed 167 MHz 167 MHz 167 MHz 167 MHz 167 MHz
Unlock Full Specs
to access all available technical data

Similar Products

OMAP3530-HIREL OMAP3530-HiRel Applications Processor - OMAP3530EZCBB - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; POP-FCBGA
View Details
OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZWT4 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details