IC FIXED-POINT DSP 288-BGA
IC FIXED-POINT DSP 288-BGA
IC FIXED-POINT DSP 288-BGA
IC FIXED-POINT DSP 288-BGA
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 296-TMS320C6205DGWT200-ND | TMS320C6205DGWT200 | TMS320C6205DGWT200 | TMS320C6205DGWT200 |
| Product Name | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Supply Voltage | 1.5V; 3.3V | |||
| Package Type | Other; 288-LFBGA | BGA; Other; 288-LFBGA | ||
| Pin Count | 288 |