Fixed-Point Digital Signal Processor 384-FC/CSP
IC FIXED-POINT DSP 384-FC/CSP
Manufacturer: Texas Instruments
Win Source Part Number: 043213-TMS320C6203BZ
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 300MHz
Non-Volatile Memory: External
On-Chip RAM: 896kB
Voltage - Core: 1.50V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TC)
Case / Package: 384-FC/CSP (18x18)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Fixed-Point Digital Signal Processor 384-FC/CSP 0 to 90 Product overview: TMS320C6203BZNY300 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6203BZNY3
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 300MHz, CMOS, PBGA384
IC FIXED-POINT DSP 384-FC/CSP
IC FIXED-POINT DSP 384-FC/CSP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320C6203BZNY300 | TMS320C6203BZNY300-ND | 043213-TMS320C6203BZNY300 | 698-TMS320C6203BZNY300 | TMS320C6203BZNY300 | TMS320C6203BZNY300 | 815-TMS320C6203BZNY300 |
| Product Name | TMS320C6203B Fixed-Point Digital Signal Processor | DSP (Digital Signal Processors) | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6203BZNY300 | Dsp | DSP (Digital Signal Processors) | IC FIXED-POINT DSP 384-FC/CSP | |
| Supply Voltage | 3.3V | 1.5V; 3.3V | 1.50V | 3.3V | -3.3V; 3V; 1.5V | ||
| Clock Speed | 300 MHz | 300 MHz | 300 MHz | 300 MHz | 300 MHz | ||
| MMACS | 600 | ||||||
| DMA Channels | 4 | 4 | |||||
| Package Type | PBGA; Other; 384-FBGA, FCCSPBGA | Other; 384-FC/CSP (18x18) | Other; FC/CSP384 | BGA; PBGA; Other; 384-FBGA, FCCSPBGA | Other; 384-FBGA, FCCSPBGA |