Texas Instruments TMS320C6203B Fixed-Point Digital Signal Processor TMS320C6203BGNY30C

Description
Fixed-Point Digital Signal Processor 384-FC/CSP
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 384-FC/CSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C6203B Fixed-Point Digital Signal Processor - TMS320C6203BGNY30C - Texas Instruments
Dallas, TX, United States
TMS320C6203B Fixed-Point Digital Signal Processor
TMS320C6203BGNY30C
TMS320C6203B Fixed-Point Digital Signal Processor TMS320C6203BGNY30C
Fixed-Point Digital Signal Processor 384-FC/CSP

Fixed-Point Digital Signal Processor 384-FC/CSP

Buy Now Datasheet
 - TMS320C6203BGNY30C - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 300MHz, CMOS, PBGA384

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 300MHz, CMOS, PBGA384

Supplier's Site Datasheet
Fixed-Point Digital Signal Processor 384-FC/CSP 0 to 90 Product overview: TMS320C6203BGNY30C from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6203BGNY3 0C can be used for catalog matching and distributor lookup.

Fixed-Point Digital Signal Processor 384-FC/CSP 0 to 90 Product overview: TMS320C6203BGNY30C from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6203BGNY30C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6203BGNY30C-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320C6203BGNY30C-ND
DSP (Digital Signal Processors) TMS320C6203BGNY30C-ND
IC FIXED-POINT DSP 384-BGA

IC FIXED-POINT DSP 384-BGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6203BGNY30C
1271058-TMS320C6203BGNY30C
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6203BGNY30C 1271058-TMS320C6203BGNY30C
Manufacturer: Texas Instruments Win Source Part Number: 1271058-TMS320C6203B GNY30C Series: TMS320C62x Packaging: Tray Type: Fixed Point Operating Temperature Range: 0°C ~ 90°C (TC) Voltage - I/O: 3.30V Package: 384-FBGA, FCCSPBGA Mounting: SMD Interface: McBSP Clock Rate: 300MHz Non-Volatile Memory: External On-Chip RAM: 896kB Voltage - Core: 1.50V Family Name: TMS320C6203B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 384-FC/CSP (18x18) Alternative Parts (Cross-Reference): TMS320C6203BGNZ300; Introduction Date: November 01, 1998 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271058-TMS320C6203BGNY30C
Series: TMS320C62x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TC)
Voltage - I/O: 3.30V
Package: 384-FBGA, FCCSPBGA
Mounting: SMD
Interface: McBSP
Clock Rate: 300MHz
Non-Volatile Memory: External
On-Chip RAM: 896kB
Voltage - Core: 1.50V
Family Name: TMS320C6203B
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 384-FC/CSP (18x18)
Alternative Parts (Cross-Reference): TMS320C6203BGNZ300;
Introduction Date: November 01, 1998
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6203BGNY30C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6203BGNY30C
DSP (Digital Signal Processors) TMS320C6203BGNY30C
IC FIXED-POINT DSP 384-BGA

IC FIXED-POINT DSP 384-BGA

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6203BGNY30C TMS320C6203BGNY30C 698-TMS320C6203BGNY30C TMS320C6203BGNY30C-ND 1271058-TMS320C6203BGNY30C TMS320C6203BGNY30C
Product Name TMS320C6203B Fixed-Point Digital Signal Processor Dsp DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6203BGNY30C DSP (Digital Signal Processors)
Supply Voltage 3.3V 3.3V 1.5V; 3.3V 1.50V
Clock Speed 300 MHz 300 MHz 300 MHz 300 MHz 300 MHz
MMACS 600
DMA Channels 4
Data Bus 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C25 Digital Signal Processors - 5962-8861902ZA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
LM98620 10-bit 70 MSPS 6 Channel Imaging Signal Processor with LVDS Output - LM98620VHB/NOPB - Texas Instruments
Specs
Supply Voltage 3.3V
Package Type Other; TQFP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details