Texas Instruments TMS320C6203B Fixed-Point Digital Signal Processor TMS320C6203BGNY300

Description
Fixed-Point Digital Signal Processor 384-FC/CSP
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 384-FC/CSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320C6203B Fixed-Point Digital Signal Processor
TMS320C6203BGNY300
TMS320C6203B Fixed-Point Digital Signal Processor TMS320C6203BGNY300
Fixed-Point Digital Signal Processor 384-FC/CSP

Fixed-Point Digital Signal Processor 384-FC/CSP

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6203BGNY300
084504-TMS320C6203BGNY300
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6203BGNY300 084504-TMS320C6203BGNY300
Manufacturer: Texas Instruments Win Source Part Number: 084504-TMS320C6203BG NY300 Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 300MHz Non-Volatile Memory: External On-Chip RAM: 896kB Voltage - Core: 1.50V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 90°C (TC) Case / Package: 384-FC/CSP (18x18) Alternative Parts (Cross-Reference): TMS320C6203BGNZ300; TMS320C6203BGLS-3H; TMS320C6203BGNYW3R; TMS320C6203BGNY300; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 084504-TMS320C6203BGNY300
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 300MHz
Non-Volatile Memory: External
On-Chip RAM: 896kB
Voltage - Core: 1.50V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TC)
Case / Package: 384-FC/CSP (18x18)
Alternative Parts (Cross-Reference): TMS320C6203BGNZ300; TMS320C6203BGLS-3H; TMS320C6203BGNYW3R; TMS320C6203BGNY300;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed-Point Digital Signal Processor 384-FC/CSP 0 to 90 Product overview: TMS320C6203BGNY300 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6203BGNY3 00 can be used for catalog matching and distributor lookup.

Fixed-Point Digital Signal Processor 384-FC/CSP 0 to 90 Product overview: TMS320C6203BGNY300 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6203BGNY300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TMS320C6203BGNY300 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 300MHz, CMOS, PBGA384

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 300MHz, CMOS, PBGA384

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-13801-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-13801-ND
DSP (Digital Signal Processors) 296-13801-ND
IC FIXED-POINT DSP 384-BGA

IC FIXED-POINT DSP 384-BGA

Buy Now Datasheet
IC FIXED-POINT DSP 384-BGA - 815-TMS320C6203BGNY300 - Utmel Electronic Limited
Hong Kong, China
IC FIXED-POINT DSP 384-BGA
815-TMS320C6203BGNY300
IC FIXED-POINT DSP 384-BGA 815-TMS320C6203BGNY300
IC FIXED-POINT DSP 384-BGA

IC FIXED-POINT DSP 384-BGA

Supplier's Site
DSP (Digital Signal Processors) - TMS320C6203BGNY300 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6203BGNY300
DSP (Digital Signal Processors) TMS320C6203BGNY300
IC FIXED-POINT DSP 384-BGA

IC FIXED-POINT DSP 384-BGA

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6203BGNY300 084504-TMS320C6203BGNY300 698-TMS320C6203BGNY300 TMS320C6203BGNY300 296-13801-ND 815-TMS320C6203BGNY300 TMS320C6203BGNY300
Product Name TMS320C6203B Fixed-Point Digital Signal Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6203BGNY300 Dsp DSP (Digital Signal Processors) IC FIXED-POINT DSP 384-BGA DSP (Digital Signal Processors)
Supply Voltage 1.50V 1.5V 1.5V; 3.3V 1.5V
Package Type Other; 384-FC/CSP (18x18) Other; BGA Other; FC/CSP384 PBGA; Other; 384-FBGA, FCCSPBGA Other; 384-FBGA, FCCSPBGA BGA; PBGA; Other; 384-FBGA, FCCSPBGA
Clock Speed 300 MHz 300 MHz 300 MHz 300 MHz
Operating Temperature 0 to 90 C (32 to 194 F) 0 C (32 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320VC33 Digital Signal Processor - SMJ320VC33HFGM150 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 75 MHz
MIPS 75
View Details
2 suppliers
Embedded - Embedded - DSP (Digital Signal Processors) - DVC5416PGE160IDWLD - 773603-DVC5416PGE160IDWLD - Win Source Electronics
Specs
Data Bus 16-Bit
Supply Voltage 1.60V
Clock Speed 160 MHz
View Details
5 suppliers
DM3725 Digital Media Processor - DM3725CBP100 - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
5 suppliers