Texas Instruments TMS320C6203B Fixed-Point Digital Signal Processor TMS320C6203BGNY17C

Description
Fixed-Point Digital Signal Processor 384-FC/CSP
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 384-FC/CSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C6203B Fixed-Point Digital Signal Processor - TMS320C6203BGNY17C - Texas Instruments
Dallas, TX, United States
TMS320C6203B Fixed-Point Digital Signal Processor
TMS320C6203BGNY17C
TMS320C6203B Fixed-Point Digital Signal Processor TMS320C6203BGNY17C
Fixed-Point Digital Signal Processor 384-FC/CSP

Fixed-Point Digital Signal Processor 384-FC/CSP

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6203BGNY17C-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320C6203BGNY17C-ND
DSP (Digital Signal Processors) TMS320C6203BGNY17C-ND
IC FIXED-POINT DSP 384-BGA

IC FIXED-POINT DSP 384-BGA

Buy Now Datasheet
 - TMS320C6203BGNY17C - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 300MHz, CMOS, PBGA384

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 300MHz, CMOS, PBGA384

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6203BGNY17C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6203BGNY17C
DSP (Digital Signal Processors) TMS320C6203BGNY17C
IC FIXED-POINT DSP 384-BGA

IC FIXED-POINT DSP 384-BGA

Buy Now

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6203BGNY17C TMS320C6203BGNY17C-ND TMS320C6203BGNY17C TMS320C6203BGNY17C
Product Name TMS320C6203B Fixed-Point Digital Signal Processor DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 3.3V 1.5V; 3.3V
Clock Speed 300 MHz
MMACS 600
DMA Channels 4
Package Type PBGA; Other; 384-FBGA, FCCSPBGA BGA; Other; BGA384 BGA; PBGA; Other; 384-FBGA, FCCSPBGA
Unlock Full Specs
to access all available technical data

Similar Products

DM3725 Digital Media Processor - DM3725CBCA - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
4 suppliers
SM320C6701 Floating Point Digital Signal Processor, Military - SM320C6701GLPW14 - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 90 C (-40 to 194 F)
DMA Channels 4
View Details
4 suppliers
SMJ320VC5416 SMJ320VC5416 Fixed-Point DSP - SMJ320VC5416HFGW10 - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 100 MHz
MMACS 100
View Details
3 suppliers
OMAP3525 Applications Processor - OMAP3525ECBC - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details