Texas Instruments TMS320C6202 Fixed-Point Digital Signal Processor TMS320C6202GLS250

Description
Fixed-Point Digital Signal Processor 384-FCBGA
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 384-FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320C6202 Fixed-Point Digital Signal Processor
TMS320C6202GLS250
TMS320C6202 Fixed-Point Digital Signal Processor TMS320C6202GLS250
Fixed-Point Digital Signal Processor 384-FCBGA

Fixed-Point Digital Signal Processor 384-FCBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-10746-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-10746-ND
DSP (Digital Signal Processors) 296-10746-ND
IC FIXED-POINT DSP 384-BGA

IC FIXED-POINT DSP 384-BGA

Buy Now Datasheet
 - TMS320C6202GLS250 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 250MHz, CMOS, PBGA384

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 250MHz, CMOS, PBGA384

Supplier's Site Datasheet
Fixed-Point Digital Signal Processor 384-FCBGA Product overview: TMS320C6202GLS250 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6202GLS25 0 can be used for catalog matching and distributor lookup.

Fixed-Point Digital Signal Processor 384-FCBGA Product overview: TMS320C6202GLS250 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6202GLS250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6202GLS250
129362-TMS320C6202GLS250
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6202GLS250 129362-TMS320C6202GLS250
Manufacturer: Texas Instruments Win Source Part Number: 129362-TMS320C6202GL S250 Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 250MHz Non-Volatile Memory: External On-Chip RAM: 384kB Voltage - Core: 1.80V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 90°C (TC) Case / Package: 384-FCBGA (18x18) Alternative Parts (Cross-Reference): TMS320C6202GJL250X; TMS320C6202GLS250X; TMS320C6202GLS250; TMS320C6202GJL250; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 129362-TMS320C6202GLS250
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 250MHz
Non-Volatile Memory: External
On-Chip RAM: 384kB
Voltage - Core: 1.80V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TC)
Case / Package: 384-FCBGA (18x18)
Alternative Parts (Cross-Reference): TMS320C6202GJL250X; TMS320C6202GLS250X; TMS320C6202GLS250; TMS320C6202GJL250;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6202GLS250 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6202GLS250
DSP (Digital Signal Processors) TMS320C6202GLS250
IC FIXED-POINT DSP 384-BGA

IC FIXED-POINT DSP 384-BGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6202GLS250 296-10746-ND TMS320C6202GLS250 698-TMS320C6202GLS250 129362-TMS320C6202GLS250 TMS320C6202GLS250
Product Name TMS320C6202 Fixed-Point Digital Signal Processor DSP (Digital Signal Processors) Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6202GLS250 DSP (Digital Signal Processors)
Supply Voltage 1.8V; 3.3V 3.3V 1.80V
Package Type Other; 384-BFBGA, FCBGA BGA; Other; FCBGA384 Other; FCBGA Other; 384-FCBGA (18x18) BGA; Other; 384-BFBGA, FCBGA
Pin Count 384
Clock Speed 250 MHz 250 MHz 250 MHz 250 MHz
Unlock Full Specs
to access all available technical data

Similar Products

DM3725 Digital Media Processor - DM3725CUS100 - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
5 suppliers
OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZWTA3R - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - 66AK2H14DSAAWA24 - Acme Chip Technology Co., Limited
Specs
Package Type Other; 1517-FCBGA (40x40)
Clock Speed 1200 MHz
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers