Texas Instruments TMS320C6202 Fixed-Point Digital Signal Processor TMS320C6202GJLA200

Description
Fixed-Point Digital Signal Processor 352-FCBGA 0 to 0
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 352-FCBGA 0 to 0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320C6202 Fixed-Point Digital Signal Processor
TMS320C6202GJLA200
TMS320C6202 Fixed-Point Digital Signal Processor TMS320C6202GJLA200
Fixed-Point Digital Signal Processor 352-FCBGA 0 to 0

Fixed-Point Digital Signal Processor 352-FCBGA 0 to 0

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6202GJLA200
1271056-TMS320C6202GJLA200
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6202GJLA200 1271056-TMS320C6202GJLA200
Manufacturer: Texas Instruments Win Source Part Number: 1271056-TMS320C6202G JLA200 Series: TMS320C62x Packaging: Tray Type: Fixed Point Operating Temperature Range: -40°C ~ 105°C (TC) Voltage - I/O: 3.30V Package: 352-BBGA, FCBGA Exposed Pad Mounting: SMD Interface: McBSP Clock Rate: 200MHz Non-Volatile Memory: External On-Chip RAM: 384kB Voltage - Core: 1.80V Family Name: TMS320C6202 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 352-FCBGA (27x27) Alternative Parts (Cross-Reference): TMS320C6202GLSA200; TMS32C6202BGNZA250; TMS320C6202GJL200; Introduction Date: October 01, 1999 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271056-TMS320C6202GJLA200
Series: TMS320C62x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 105°C (TC)
Voltage - I/O: 3.30V
Package: 352-BBGA, FCBGA Exposed Pad
Mounting: SMD
Interface: McBSP
Clock Rate: 200MHz
Non-Volatile Memory: External
On-Chip RAM: 384kB
Voltage - Core: 1.80V
Family Name: TMS320C6202
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 352-FCBGA (27x27)
Alternative Parts (Cross-Reference): TMS320C6202GLSA200; TMS32C6202BGNZA250; TMS320C6202GJL200;
Introduction Date: October 01, 1999
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed-Point Digital Signal Processor 352-FCBGA 0 to 0 Product overview: TMS320C6202GJLA200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6202GJLA2 00 can be used for catalog matching and distributor lookup.

Fixed-Point Digital Signal Processor 352-FCBGA 0 to 0 Product overview: TMS320C6202GJLA200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6202GJLA200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6202GJLA200-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320C6202GJLA200-ND
DSP (Digital Signal Processors) TMS320C6202GJLA200-ND
IC FIXED-POINT DSP 352-FCBGA

IC FIXED-POINT DSP 352-FCBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6202GJLA200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6202GJLA200
DSP (Digital Signal Processors) TMS320C6202GJLA200
IC FIXED-POINT DSP 352-FCBGA

IC FIXED-POINT DSP 352-FCBGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6202GJLA200 1271056-TMS320C6202GJLA200 698-TMS320C6202GJLA200 TMS320C6202GJLA200-ND TMS320C6202GJLA200
Product Name TMS320C6202 Fixed-Point Digital Signal Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6202GJLA200 Dsp DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.80V 3.3V 1.8V; 3.3V
Clock Speed 200 MHz 200 MHz 200 MHz 200 MHz
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; 68-CPGA (24.38x24.38)
Clock Speed 40 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMV320C6727B-SP Floating-Point Digital Signal Processor - SMV320C6727BHFHM - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type I²C
View Details
3 suppliers