Texas Instruments SM320C6678-HIREL Multicore Fixed and Floating-Point Digital Signal Processor SM320C6678ACYPW

Description
Multicore Fixed and Floating-Point Digital Signal Processor 841-FCBGA -55 to 115
Request a Quote Datasheet
Description
Multicore Fixed and Floating-Point Digital Signal Processor 841-FCBGA -55 to 115
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SM320C6678-HIREL Multicore Fixed and Floating-Point Digital Signal Processor - SM320C6678ACYPW - Texas Instruments
Dallas, TX, United States
SM320C6678-HIREL Multicore Fixed and Floating-Point Digital Signal Processor
SM320C6678ACYPW
SM320C6678-HIREL Multicore Fixed and Floating-Point Digital Signal Processor SM320C6678ACYPW
Multicore Fixed and Floating-Point Digital Signal Processor 841-FCBGA -55 to 115

Multicore Fixed and Floating-Point Digital Signal Processor 841-FCBGA -55 to 115

Buy Now Datasheet
Multicore Fixed and Floating-Point Digital Signal Processor 841-FCBGA -55 to 115 Product overview: SM320C6678ACYPW from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM320C6678ACYPW can be used for catalog matching and distributor lookup.

Multicore Fixed and Floating-Point Digital Signal Processor 841-FCBGA -55 to 115 Product overview: SM320C6678ACYPW from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM320C6678ACYPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - SM320C6678ACYPW
1250852-SM320C6678ACYPW
Embedded - Embedded - DSP (Digital Signal Processors) - SM320C6678ACYPW 1250852-SM320C6678ACYPW
Manufacturer: Texas Instruments Win Source Part Number: 1250852-SM320C6678AC YPW Series: TMS320C66x Type: Fixed/Floating Point Operating Temperature Range: -55°C ~ 115°C (TJ) Voltage - I/O: 1.0V, 1.5V, 1.8V Interface: EBI/EMI, I2C, PCIe, SPI, TSIP, UART, 10/100/1000 Ethernet Clock Rate: 1GHz Non-Volatile Memory: ROM (128 kB) On-Chip RAM: 8.5MB Voltage - Core: 1.00V Family Name: SM320C6678 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Introduction Date: April 16, 2014 ECCN: 5A991.b.4.a Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1250852-SM320C6678ACYPW
Series: TMS320C66x
Type: Fixed/Floating Point
Operating Temperature Range: -55°C ~ 115°C (TJ)
Voltage - I/O: 1.0V, 1.5V, 1.8V
Interface: EBI/EMI, I2C, PCIe, SPI, TSIP, UART, 10/100/1000 Ethernet
Clock Rate: 1GHz
Non-Volatile Memory: ROM (128 kB)
On-Chip RAM: 8.5MB
Voltage - Core: 1.00V
Family Name: SM320C6678
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Introduction Date: April 16, 2014
ECCN: 5A991.b.4.a
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now
DSP (Digital Signal Processors) - SM320C6678ACYPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
SM320C6678ACYPW
DSP (Digital Signal Processors) SM320C6678ACYPW
SM320C6678ACYPW

SM320C6678ACYPW

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number SM320C6678ACYPW 698-SM320C6678ACYPW 1250852-SM320C6678ACYPW SM320C6678ACYPW
Product Name SM320C6678-HIREL Multicore Fixed and Floating-Point Digital Signal Processor Dsp Embedded - Embedded - DSP (Digital Signal Processors) - SM320C6678ACYPW DSP (Digital Signal Processors)
Supply Voltage 1.5V; 1.8V 1.00V
Features Embedded Timers
Package Type Other; FCBGA BGA; Other; 841-BFBGA, FCBGA
Clock Speed 1000 MHz 1000 MHz 1000 MHz 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Dsp - 698-SM320C6457CGMHS - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Operating Temperature -55 C (-67 F)
View Details
4 suppliers
SMJ320VC5416 SMJ320VC5416 Fixed-Point DSP - SM320VC5416HFGW10 - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 100 MHz
MMACS 100
View Details
3 suppliers
SMJ320C40 Floating-Point Digital Signal Processors, Military - 5962-9466904QYC - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
Embedded - Embedded - DSP (Digital Signal Processors) - DVC5416ZGU160IDWLD - 773605-DVC5416ZGU160IDWLD - Win Source Electronics
Specs
Data Bus 16-Bit
Supply Voltage 1.60V
Clock Speed 160 MHz
View Details
2 suppliers