Texas Instruments TMS320C6202B Fixed-Point Digital Signal Processor TMS320C6202BGNZ250

Description
Fixed-Point Digital Signal Processor 352-FCBGA
Request a Quote
Description
Fixed-Point Digital Signal Processor 352-FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320C6202B is a fixed-point digital signal processor (DSP) from Texas Instruments, designed for high-performance applications. It operates at a clock rate of 250 MHz, delivering 2000 MIPS (Million Instructions Per Second) performance. The processor features an advanced Very-Long-Instruction-Word (VLIW) architecture with eight independent functional units, including six ALUs and two multipliers, allowing for efficient parallel processing. This DSP includes 3M bits of on-chip SRAM, organized as 2M bits for program/cache and 1M bits for dual-access data, enhancing concurrency. It supports a 32-bit external memory interface, enabling glueless connections to synchronous and asynchronous memory types. The device is packaged in a 352-pin BGA format, suitable for compact designs. The TMS320C6202B is compatible with various peripherals and includes features such as a direct-memory-access (DMA) controller, multiple buffered serial ports, and a flexible phase-locked loop (PLL) clock generator. It operates with a core voltage of 1.5 V and I/O voltage of 3.3 V, making it suitable for low-power applications. This processor is ideal for engineers looking for a robust DSP solution for signal processing tasks.

Datasheet Summary
Powered by GS/AI

The TMS320C6202B is a fixed-point digital signal processor (DSP) from Texas Instruments, designed for high-performance applications. It operates at a clock rate of 250 MHz, delivering 2000 MIPS (Million Instructions Per Second) performance. The processor features an advanced Very-Long-Instruction-Word (VLIW) architecture with eight independent functional units, including six ALUs and two multipliers, allowing for efficient parallel processing. This DSP includes 3M bits of on-chip SRAM, organized as 2M bits for program/cache and 1M bits for dual-access data, enhancing concurrency. It supports a 32-bit external memory interface, enabling glueless connections to synchronous and asynchronous memory types. The device is packaged in a 352-pin BGA format, suitable for compact designs. The TMS320C6202B is compatible with various peripherals and includes features such as a direct-memory-access (DMA) controller, multiple buffered serial ports, and a flexible phase-locked loop (PLL) clock generator. It operates with a core voltage of 1.5 V and I/O voltage of 3.3 V, making it suitable for low-power applications. This processor is ideal for engineers looking for a robust DSP solution for signal processing tasks.

Suppliers

Company
Product
Description
Supplier Links
TMS320C6202B Fixed-Point Digital Signal Processor - TMS320C6202BGNZ250 - Texas Instruments
Dallas, TX, United States
TMS320C6202B Fixed-Point Digital Signal Processor
TMS320C6202BGNZ250
TMS320C6202B Fixed-Point Digital Signal Processor TMS320C6202BGNZ250
Fixed-Point Digital Signal Processor 352-FCBGA

Fixed-Point Digital Signal Processor 352-FCBGA

Buy Now Datasheet
Fixed-Point Digital Signal Processor 352-FCBGA Product overview: TMS320C6202BGNZ250 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6202BGNZ2 50 can be used for catalog matching and distributor lookup.

Fixed-Point Digital Signal Processor 352-FCBGA Product overview: TMS320C6202BGNZ250 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6202BGNZ250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TMS320C6202BGNZ250 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 250MHz, CMOS, PBGA352

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 250MHz, CMOS, PBGA352

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-15123-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-15123-5-ND
DSP (Digital Signal Processors) 296-15123-5-ND
IC FIXED-POINT DSP 352-FCBGA

IC FIXED-POINT DSP 352-FCBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6202BGNZ250
1271053-TMS320C6202BGNZ250
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6202BGNZ250 1271053-TMS320C6202BGNZ250
Manufacturer: Texas Instruments Win Source Part Number: 1271053-TMS320C6202B GNZ250 Packaging: Tray Type: Fixed Point Mounting Style: SMD Voltage - I/O: 3.30V Interface: McBSP Clock Rate: 250MHz Non-Volatile Memory: External On-Chip RAM: 384kB Voltage - Core: 1.50V Categories: Integrated Circuits Supplier Device Package: 352-FCBGA (27x27) Status: Obsolete Temperature Range - Operating: 0°C ~ 90°C Manufacturer Homepage: www.ti.com Manufacturer Package: 352-BBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: TMS320C6202B Manufacturer Pack Quantity: 40 MSL Level: 4 (72 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 1271053-TMS320C6202BGNZ250
Packaging: Tray
Type: Fixed Point
Mounting Style: SMD
Voltage - I/O: 3.30V
Interface: McBSP
Clock Rate: 250MHz
Non-Volatile Memory: External
On-Chip RAM: 384kB
Voltage - Core: 1.50V
Categories: Integrated Circuits
Supplier Device Package: 352-FCBGA (27x27)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 90°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 352-BBGA, FCBGA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: TMS320C6202B
Manufacturer Pack Quantity: 40
MSL Level: 4 (72 Hours)

Buy Now
DSP (Digital Signal Processors) - TMS320C6202BGNZ250 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6202BGNZ250
DSP (Digital Signal Processors) TMS320C6202BGNZ250
IC FIXED-POINT DSP 352-FCBGA

IC FIXED-POINT DSP 352-FCBGA

Buy Now Datasheet
IC FIXED-POINT DSP 352-FCBGA - 815-TMS320C6202BGNZ250 - Utmel Electronic Limited
Hong Kong, China
IC FIXED-POINT DSP 352-FCBGA
815-TMS320C6202BGNZ250
IC FIXED-POINT DSP 352-FCBGA 815-TMS320C6202BGNZ250
IC FIXED-POINT DSP 352-FCBGA

IC FIXED-POINT DSP 352-FCBGA

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6202BGNZ250 698-TMS320C6202BGNZ250 TMS320C6202BGNZ250 296-15123-5-ND 1271053-TMS320C6202BGNZ250 TMS320C6202BGNZ250 815-TMS320C6202BGNZ250
Product Name TMS320C6202B Fixed-Point Digital Signal Processor Dsp DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6202BGNZ250 DSP (Digital Signal Processors) IC FIXED-POINT DSP 352-FCBGA
Supply Voltage 1.5V; 3.3V 3.3V 1.5V; 3.3V 1.50V -3.3V; 3V; 1.5V
Clock Speed 600 MHz 250 MHz 250 MHz 250 MHz 250 MHz
MMACS 600
DMA Channels 4
Package Type Other; FCBGA BGA; Other; BGA352 Other; 352-BBGA, FCBGA BGA; Other; 352-BBGA, FCBGA Other; 352-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

DSP (Digital Signal Processors) - 66AK2G12ABY100GS - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 625-LFBGA, FCBGA
Clock Speed 1000 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
SM320C6711D-EP Enhanced Product Floating-Point Dsps - SM32C6711DGDPA16EP - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 167 to 250 MHz
MMACS 400
View Details
5 suppliers
OMAPL138B-EP Enhanced Product Low-Power Applications Processor - OMAPL138BGWTMEP - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
2 suppliers
SMV320C6727B-SP Floating-Point Digital Signal Processor - SMV320C6727BHFHM - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type I²C
View Details
3 suppliers