Texas Instruments TMS320C6201 Fixed-Point Digital Signal Processor TMS320C6201GJL200

Description
Fixed-Point Digital Signal Processor 352-FCBGA 0 to 0
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 352-FCBGA 0 to 0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C6201 Fixed-Point Digital Signal Processor - TMS320C6201GJL200 - Texas Instruments
Dallas, TX, United States
TMS320C6201 Fixed-Point Digital Signal Processor
TMS320C6201GJL200
TMS320C6201 Fixed-Point Digital Signal Processor TMS320C6201GJL200
Fixed-Point Digital Signal Processor 352-FCBGA 0 to 0

Fixed-Point Digital Signal Processor 352-FCBGA 0 to 0

Buy Now Datasheet
 - TMS320C6201GJL200 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 200MHz, CMOS, PBGA352

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 200MHz, CMOS, PBGA352

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-10744-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-10744-ND
DSP (Digital Signal Processors) 296-10744-ND
IC FIXED-POINT DSP 352-FC/CSP

IC FIXED-POINT DSP 352-FC/CSP

Buy Now Datasheet
Fixed-Point Digital Signal Processor 352-FCBGA 0 to 0 Product overview: TMS320C6201GJL200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6201GJL20 0 can be used for catalog matching and distributor lookup.

Fixed-Point Digital Signal Processor 352-FCBGA 0 to 0 Product overview: TMS320C6201GJL200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6201GJL200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6201GJL200
1271050-TMS320C6201GJL200
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6201GJL200 1271050-TMS320C6201GJL200
Manufacturer: Texas Instruments Win Source Part Number: 1271050-TMS320C6201G JL200 Series: TMS320C62x Packaging: Tray Type: Fixed Point Operating Temperature Range: 0°C ~ 90°C (TC) Voltage - I/O: 3.30V Package: 352-BBGA, FCBGA Exposed Pad Mounting: SMD Interface: Host Interface, McBSP Part Status: Obsolete(EOL) Clock Rate: 200MHz Non-Volatile Memory: External On-Chip RAM: 128kB Voltage - Core: 1.80V Family Name: TMS320C6201 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 352-FCBGA (27x27) Alternative Parts (Cross-Reference): TMS320C6201GGP200; TMS320C6201GJC200; TMS320C6201GJLA200; Introduction Date: October 01, 1996 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1271050-TMS320C6201GJL200
Series: TMS320C62x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TC)
Voltage - I/O: 3.30V
Package: 352-BBGA, FCBGA Exposed Pad
Mounting: SMD
Interface: Host Interface, McBSP
Part Status: Obsolete(EOL)
Clock Rate: 200MHz
Non-Volatile Memory: External
On-Chip RAM: 128kB
Voltage - Core: 1.80V
Family Name: TMS320C6201
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 352-FCBGA (27x27)
Alternative Parts (Cross-Reference): TMS320C6201GGP200; TMS320C6201GJC200; TMS320C6201GJLA200;
Introduction Date: October 01, 1996
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6201GJL200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6201GJL200
DSP (Digital Signal Processors) TMS320C6201GJL200
IC FIXED-POINT DSP 352-FC/CSP

IC FIXED-POINT DSP 352-FC/CSP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6201GJL200 TMS320C6201GJL200 296-10744-ND 698-TMS320C6201GJL200 1271050-TMS320C6201GJL200 TMS320C6201GJL200
Product Name TMS320C6201 Fixed-Point Digital Signal Processor DSP (Digital Signal Processors) Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6201GJL200 DSP (Digital Signal Processors)
Supply Voltage 3.3V 1.8V; 3.3V 3.3V 1.80V
Clock Speed 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz
MMACS 400
DMA Channels 4
Data Bus 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C6701 Floating Point Digital Signal Processor, Military - SMJ320C6701GLPW14 - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 115 C (-67 to 239 F)
DMA Channels 4
View Details
2 suppliers
OMAPL137-HT High Temperature Low Power Applications Processor - OMAPL137BHKGD1 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; HLQFP,XCEPT
View Details
SMJ320C40 Floating-Point Digital Signal Processors, Military - SMJ320C40GFS60 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
2 suppliers
DSP (Digital Signal Processors) - DRA782BDGABFRQ1 - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 367-BFBGA, FCBGA
Clock Speed 500 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers