Texas Instruments TMS320C6201 Fixed-Point Digital Signal Processor TMS320C6201GJCA200

Description
Fixed-Point Digital Signal Processor 352-FCBGA 0 to 0
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 352-FCBGA 0 to 0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320C6201 Fixed-Point Digital Signal Processor
TMS320C6201GJCA200
TMS320C6201 Fixed-Point Digital Signal Processor TMS320C6201GJCA200
Fixed-Point Digital Signal Processor 352-FCBGA 0 to 0

Fixed-Point Digital Signal Processor 352-FCBGA 0 to 0

Buy Now Datasheet
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6201GJCA200 - 055253-TMS320C6201GJCA200 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6201GJCA200
055253-TMS320C6201GJCA200
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6201GJCA200 055253-TMS320C6201GJCA200
Manufacturer: Texas Instruments Win Source Part Number: 055253-TMS320C6201GJ CA200 Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 200MHz Non-Volatile Memory: External On-Chip RAM: 128kB Voltage - Core: 1.80V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TC) Case / Package: 352-FC/CSP (35x35) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055253-TMS320C6201GJCA200
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 200MHz
Non-Volatile Memory: External
On-Chip RAM: 128kB
Voltage - Core: 1.80V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TC)
Case / Package: 352-FC/CSP (35x35)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed-Point Digital Signal Processor 352-FCBGA -40 to 105 Product overview: TMS320C6201GJCA200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6201GJCA2 00 can be used for catalog matching and distributor lookup.

Fixed-Point Digital Signal Processor 352-FCBGA -40 to 105 Product overview: TMS320C6201GJCA200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6201GJCA200 can be used for catalog matching and distributor lookup.

Supplier's Site
DSP (Digital Signal Processors) - TMS320C6201GJCA200-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320C6201GJCA200-ND
DSP (Digital Signal Processors) TMS320C6201GJCA200-ND
IC FIXED-POINT DSP 352-FC/CSP

IC FIXED-POINT DSP 352-FC/CSP

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6201GJCA200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6201GJCA200
DSP (Digital Signal Processors) TMS320C6201GJCA200
IC FIXED-POINT DSP 352-FC/CSP

IC FIXED-POINT DSP 352-FC/CSP

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320C6201GJCA200 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6201GJCA200
Embedded - DSP (Digital Signal Processors) TMS320C6201GJCA200
IC FIXED-POINT DSP 352-FC/CSP

IC FIXED-POINT DSP 352-FC/CSP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6201GJCA200 055253-TMS320C6201GJCA200 698-TMS320C6201GJCA200 TMS320C6201GJCA200-ND TMS320C6201GJCA200 TMS320C6201GJCA200
Product Name TMS320C6201 Fixed-Point Digital Signal Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6201GJCA200 Dsp DSP (Digital Signal Processors) DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 1.80V 1.8V 1.8V; 3.3V
Package Type Other; 352-FC/CSP (35x35) Other; FCBGA Other; 352-BBGA, FCBGA BGA; Other; 352-BBGA, FCBGA
Clock Speed 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

OMAP3525 Applications Processor - OMAP3525ECBC - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
IC AUDIO SIGNAL PROCESSOR 48TQFP - 815-TAS5010IPFB - Utmel Electronic Limited
Specs
Supply Voltage 3V~3.6V
Package Type QFP; Other; 48-TQFP
Pin Count 48
View Details
SM320VC5416-EP Enhanced Product Fixed-Point Digital Signal Processor - SM320VC5416PGE16EP - Texas Instruments
Specs
Supply Voltage 3.3V
MMACS 120 to 160
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
6 suppliers