TMS320C5545AZQW12
Digital Signal Processor, 0-Ext Bit, 12MHz, CMOS, PBGA118
TMS320C5545AZQW12
TMS320C5545AZQW12
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320C5545AZQW12-ND | TMS320C5545AZQW12 | TMS320C5545AZQW12 | TMS320C5545AZQW12 |
| Product Name | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | |
| Supply Voltage | 1.8V; 2.5V; 3.3V; 1.05V, 1.30V | |||
| Package Type | Other; 118-VFBGA | BGA; PBGA; Other; PBGA118 | BGA; Other; 118-VFBGA | |
| Pin Count | 118 |