Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TMS320C5535AZAY05

Description
Win Source Part Number: 1353858-TMS320C5535A ZAY05 Category: Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) Temperature Range - Operating: -10°C ~ 70°C (TC) Fake Threat In the Open Market: 50 pct. Type: Fixed Point MSL Level: 3 (168 Hours) Mfr: Texas Instruments Series: TMS320C55x Package: Tray Product Status: Active Package / Case: 144-LFBGA Supplier Device Package: 144-NFBGA (12x12) Base Product Number: TMS320 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Interface: I²C, I²S, LCD, MMC/SD, SPI, UART, USB Voltage - I/O: 1.8V, 2.5V, 2.75V, 3.3V Clock Rate: 50MHz Non-Volatile Memory: ROM (128kB) On-Chip RAM: 320kB Voltage - Core: 1.05V
Request a Quote Datasheet
Description
Win Source Part Number: 1353858-TMS320C5535A ZAY05 Category: Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) Temperature Range - Operating: -10°C ~ 70°C (TC) Fake Threat In the Open Market: 50 pct. Type: Fixed Point MSL Level: 3 (168 Hours) Mfr: Texas Instruments Series: TMS320C55x Package: Tray Product Status: Active Package / Case: 144-LFBGA Supplier Device Package: 144-NFBGA (12x12) Base Product Number: TMS320 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Interface: I²C, I²S, LCD, MMC/SD, SPI, UART, USB Voltage - I/O: 1.8V, 2.5V, 2.75V, 3.3V Clock Rate: 50MHz Non-Volatile Memory: ROM (128kB) On-Chip RAM: 320kB Voltage - Core: 1.05V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - 1353858-TMS320C5535AZAY05 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
1353858-TMS320C5535AZAY05
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 1353858-TMS320C5535AZAY05
Win Source Part Number: 1353858-TMS320C5535A ZAY05 Category: Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) Temperature Range - Operating: -10°C ~ 70°C (TC) Fake Threat In the Open Market: 50 pct. Type: Fixed Point MSL Level: 3 (168 Hours) Mfr: Texas Instruments Series: TMS320C55x Package: Tray Product Status: Active Package / Case: 144-LFBGA Supplier Device Package: 144-NFBGA (12x12) Base Product Number: TMS320 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Interface: I²C, I²S, LCD, MMC/SD, SPI, UART, USB Voltage - I/O: 1.8V, 2.5V, 2.75V, 3.3V Clock Rate: 50MHz Non-Volatile Memory: ROM (128kB) On-Chip RAM: 320kB Voltage - Core: 1.05V

Win Source Part Number: 1353858-TMS320C5535AZAY05
Category: Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Temperature Range - Operating: -10°C ~ 70°C (TC)
Fake Threat In the Open Market: 50 pct.
Type: Fixed Point
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Series: TMS320C55x
Package: Tray
Product Status: Active
Package / Case: 144-LFBGA
Supplier Device Package: 144-NFBGA (12x12)
Base Product Number: TMS320
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Interface: I²C, I²S, LCD, MMC/SD, SPI, UART, USB
Voltage - I/O: 1.8V, 2.5V, 2.75V, 3.3V
Clock Rate: 50MHz
Non-Volatile Memory: ROM (128kB)
On-Chip RAM: 320kB
Voltage - Core: 1.05V

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-TMS320C5535AZAY05-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-TMS320C5535AZAY05-ND
DSP (Digital Signal Processors) 296-TMS320C5535AZAY05-ND
IC DSP FIXED-POINT 144BGA

IC DSP FIXED-POINT 144BGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320C5535AZAY05 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C5535AZAY05
Embedded - DSP (Digital Signal Processors) TMS320C5535AZAY05
IC DSP FIXED-POINT 144BGA

IC DSP FIXED-POINT 144BGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C5535AZAY05 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C5535AZAY05
DSP (Digital Signal Processors) TMS320C5535AZAY05
IC DSP FIXED-POINT 144BGA

IC DSP FIXED-POINT 144BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - TMS320C5535AZAY05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
TMS320C5535AZAY05
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TMS320C5535AZAY05
IC DSP FIXED-POINT 144BGA

IC DSP FIXED-POINT 144BGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 1353858-TMS320C5535AZAY05 296-TMS320C5535AZAY05-ND TMS320C5535AZAY05 TMS320C5535AZAY05 TMS320C5535AZAY05
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Supply Voltage 1.05V 1.8V; 2.5V; 3.3V; 1.05V
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L132 C6000 DSP+ARM Processor - OMAPL132EZWTA2E - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
24.576MHz Dsp - 698-CS47024C-DQZ - ERSAELECTRONICS PTE. LTD.
Specs
Clock Speed 150 MHz
Operating Temperature -40 C (-40 F)
Interface Type I2C, SPI
View Details
4 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details