Texas Instruments TMS320C5533 Fixed-Point Digital Signal Processor TMS320C5533AZHH10

Description
Fixed-Point Digital Signal Processor 144-BGA MICROSTAR -10 to 70
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 144-BGA MICROSTAR -10 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C5533 Fixed-Point Digital Signal Processor - TMS320C5533AZHH10 - Texas Instruments
Dallas, TX, United States
TMS320C5533 Fixed-Point Digital Signal Processor
TMS320C5533AZHH10
TMS320C5533 Fixed-Point Digital Signal Processor TMS320C5533AZHH10
Fixed-Point Digital Signal Processor 144-BGA MICROSTAR -10 to 70

Fixed-Point Digital Signal Processor 144-BGA MICROSTAR -10 to 70

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-32742-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-32742-ND
DSP (Digital Signal Processors) 296-32742-ND
IC DSP FIXED-POINT 144BGA

IC DSP FIXED-POINT 144BGA

Buy Now Datasheet
 - TMS320C5533AZHH10 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 0-Ext Bit, 12MHz, CMOS, PBGA144

Digital Signal Processor, 16-Bit Size, 0-Ext Bit, 12MHz, CMOS, PBGA144

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C5533AZHH10
1271047-TMS320C5533AZHH10
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C5533AZHH10 1271047-TMS320C5533AZHH10
Manufacturer: Texas Instruments Win Source Part Number: 1271047-TMS320C5533A ZHH10 Series: TMS320C55x Packaging: Tray Type: Fixed Point Operating Temperature Range: -10°C ~ 70°C (TC) Voltage - I/O: 1.8V, 2.5V, 2.75V, 3.3V Package: 144-LFBGA Mounting: SMD Interface: I2C, I2S, MMC/SD, SPI, UART Clock Rate: 100MHz Non-Volatile Memory: ROM (128 kB) On-Chip RAM: 128kB Voltage - Core: 1.05V, 1.30V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 144-BGA MICROSTAR (12x12) Alternative Parts (Cross-Reference): TUSB3200ACPAHR; TUSB3200ACPAH; TMS320C5533AZHH10; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271047-TMS320C5533AZHH10
Series: TMS320C55x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -10°C ~ 70°C (TC)
Voltage - I/O: 1.8V, 2.5V, 2.75V, 3.3V
Package: 144-LFBGA
Mounting: SMD
Interface: I2C, I2S, MMC/SD, SPI, UART
Clock Rate: 100MHz
Non-Volatile Memory: ROM (128 kB)
On-Chip RAM: 128kB
Voltage - Core: 1.05V, 1.30V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 144-BGA MICROSTAR (12x12)
Alternative Parts (Cross-Reference): TUSB3200ACPAHR; TUSB3200ACPAH; TMS320C5533AZHH10;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C5533AZHH10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C5533AZHH10
DSP (Digital Signal Processors) TMS320C5533AZHH10
IC DSP FIXED-POINT 144BGA

IC DSP FIXED-POINT 144BGA

Buy Now

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C5533AZHH10 296-32742-ND TMS320C5533AZHH10 1271047-TMS320C5533AZHH10 TMS320C5533AZHH10
Product Name TMS320C5533 Fixed-Point Digital Signal Processor DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C5533AZHH10 DSP (Digital Signal Processors)
Supply Voltage 1.8V; 2.5V; 3.3V 1.8V; 2.5V; 3.3V; 1.05V, 1.30V 1.05V, 1.30V
Clock Speed 50 to 100 MHz 100 MHz 100 MHz 100 MHz
MMACS 100 to 200
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
DMA Channels 4
Unlock Full Specs
to access all available technical data

Similar Products

LM98620 10-bit 70 MSPS 6 Channel Imaging Signal Processor with LVDS Output - LM98620VHB/NOPB - Texas Instruments
Specs
Supply Voltage 3.3V
Package Type Other; TQFP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZCED4E - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
Dsp - 698-HPSDM8148CCYE2 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Clock Speed 750 MHz
Operating Temperature 0 C (32 F)
Interface Type I2C, SPI, USB, CAN, Ethernet, MMC, SD, UART, McASP
View Details
4 suppliers