Texas Instruments High-Performance Analog DSP (Digital Signal Processors) TMS320C5532AZAYA10

Description
IC DSP FIXED-POINT 144BGA
Request a Quote Datasheet
Description
IC DSP FIXED-POINT 144BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - 296-TMS320C5532AZAYA10-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-TMS320C5532AZAYA10-ND
DSP (Digital Signal Processors) 296-TMS320C5532AZAYA10-ND
IC DSP FIXED-POINT 144BGA

IC DSP FIXED-POINT 144BGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C5532AZAYA10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C5532AZAYA10
DSP (Digital Signal Processors) TMS320C5532AZAYA10
IC DSP FIXED-POINT 144BGA

IC DSP FIXED-POINT 144BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - TMS320C5532AZAYA10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
TMS320C5532AZAYA10
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TMS320C5532AZAYA10
IC DSP FIXED-POINT 144BGA

IC DSP FIXED-POINT 144BGA

Supplier's Site
Embedded - DSP (Digital Signal Processors) - TMS320C5532AZAYA10 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C5532AZAYA10
Embedded - DSP (Digital Signal Processors) TMS320C5532AZAYA10
IC DSP FIXED-POINT 144BGA

IC DSP FIXED-POINT 144BGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 296-TMS320C5532AZAYA10-ND TMS320C5532AZAYA10 TMS320C5532AZAYA10 TMS320C5532AZAYA10
Product Name DSP (Digital Signal Processors) DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 1.8V; 2.5V; 3.3V; 1.30V
Package Type Other; 144-LFBGA BGA; Other; 144-LFBGA
Pin Count 144
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C40 Floating-Point Digital Signal Processors, Military - SMJ320C40HFHS60 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
2 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-21020TG-80 - Lingto Electronic Limited
Specs
Clock Speed 20 MHz
Interface Type EMIF
View Details
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - CS495202-CQZR - Shenzhen Shengyu Electronics Technology Limited
Specs
Clock Speed 150 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
Interface Type DAI/O, EBI/EMI, I2C, Parallel, SPI
View Details
3 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details