Texas Instruments TMS320C5517 Fixed-Point Digital Signal Processor TMS320C5517AZCHA20

Description
Fixed-Point Digital Signal Processor 196-NFBGA -40 to 85
Request a Quote
Description
Fixed-Point Digital Signal Processor 196-NFBGA -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320C5517AZCHA20 is a fixed-point digital signal processor from Texas Instruments, designed for low-power applications while maintaining high performance. It operates at clock rates ranging from 75 to 200 MHz and features a dual multiply-accumulate architecture capable of executing up to 450 million multiply-accumulates per second. The processor includes four DMA controllers, each with four channels, allowing for efficient data movement without CPU intervention. This device supports a variety of peripherals, including multiple multimedia card interfaces, a serial port interface, and a universal host-port interface. It also features a tightly coupled FFT hardware accelerator for efficient signal processing tasks. The on-chip memory includes 320KB of RAM and 128KB of ROM, providing ample space for applications. The TMS320C5517AZCHA20 is suitable for applications such as digital radios, audio devices, and portable medical equipment, making it a versatile choice for engineers looking for a reliable DSP solution. Its industrial temperature range and low power consumption further enhance its applicability in demanding environments.

Datasheet Summary
Powered by GS/AI

The TMS320C5517AZCHA20 is a fixed-point digital signal processor from Texas Instruments, designed for low-power applications while maintaining high performance. It operates at clock rates ranging from 75 to 200 MHz and features a dual multiply-accumulate architecture capable of executing up to 450 million multiply-accumulates per second. The processor includes four DMA controllers, each with four channels, allowing for efficient data movement without CPU intervention. This device supports a variety of peripherals, including multiple multimedia card interfaces, a serial port interface, and a universal host-port interface. It also features a tightly coupled FFT hardware accelerator for efficient signal processing tasks. The on-chip memory includes 320KB of RAM and 128KB of ROM, providing ample space for applications. The TMS320C5517AZCHA20 is suitable for applications such as digital radios, audio devices, and portable medical equipment, making it a versatile choice for engineers looking for a reliable DSP solution. Its industrial temperature range and low power consumption further enhance its applicability in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
TMS320C5517 Fixed-Point Digital Signal Processor - TMS320C5517AZCHA20 - Texas Instruments
Dallas, TX, United States
TMS320C5517 Fixed-Point Digital Signal Processor
TMS320C5517AZCHA20
TMS320C5517 Fixed-Point Digital Signal Processor TMS320C5517AZCHA20
Fixed-Point Digital Signal Processor 196-NFBGA -40 to 85

Fixed-Point Digital Signal Processor 196-NFBGA -40 to 85

Buy Now Datasheet
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C5517AZCHA20 - 797297-TMS320C5517AZCHA20 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C5517AZCHA20
797297-TMS320C5517AZCHA20
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C5517AZCHA20 797297-TMS320C5517AZCHA20
Manufacturer: Texas Instruments Win Source Part Number: 797297-TMS320C5517AZ CHA20 Series: TMS320C55x Packaging: Tray Type: Fixed Point Operating Temperature Range: -40°C ~ 85°C (TC) Voltage - I/O: 1.8V, 2.75V, 3.3V Package: 196-LFBGA Mounting: SMD Interface: EBI/EMI, I2C, I2S, McBSP, McSPI, MMC/SD, SPI, UART/USART, UHPI, USB Clock Rate: 200MHz Non-Volatile Memory: ROM (128 kB) On-Chip RAM: 320kB Voltage - Core: 1.05V, 1.3V, 1.4V Family Name: TMS320C5517 Categories: Integrated Circuits (ICs) Manufacturer Package: 196-NFBGA (10x10) Alternative Parts (Cross-Reference): TMS320C5517AZCH20; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797297-TMS320C5517AZCHA20
Series: TMS320C55x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 85°C (TC)
Voltage - I/O: 1.8V, 2.75V, 3.3V
Package: 196-LFBGA
Mounting: SMD
Interface: EBI/EMI, I2C, I2S, McBSP, McSPI, MMC/SD, SPI, UART/USART, UHPI, USB
Clock Rate: 200MHz
Non-Volatile Memory: ROM (128 kB)
On-Chip RAM: 320kB
Voltage - Core: 1.05V, 1.3V, 1.4V
Family Name: TMS320C5517
Categories: Integrated Circuits (ICs)
Manufacturer Package: 196-NFBGA (10x10)
Alternative Parts (Cross-Reference): TMS320C5517AZCH20;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 200MHz 320KB Dsp - 698-TMS320C5517AZCHA20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 200MHz 320KB Dsp
698-TMS320C5517AZCHA20
16-bit 200MHz 320KB Dsp 698-TMS320C5517AZCHA20
16-bit 200MHz DSP, 320KB RAM, USB, I2C, SPI, LFBGA Product overview: TMS320C5517AZCHA20 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 200MHz, 320KB. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 200MHz, 320KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C5517AZCHA 20 can be used for catalog matching and distributor lookup.

16-bit 200MHz DSP, 320KB RAM, USB, I2C, SPI, LFBGA Product overview: TMS320C5517AZCHA20 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 200MHz, 320KB. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 200MHz, 320KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C5517AZCHA20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-41927-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-41927-5-ND
DSP (Digital Signal Processors) 296-41927-5-ND
IC DSP FIXED-POINT 196NFBGA

IC DSP FIXED-POINT 196NFBGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320C5517AZCHA20 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C5517AZCHA20
Embedded - DSP (Digital Signal Processors) TMS320C5517AZCHA20
IC DSP FIXED-POINT 196NFBGA

IC DSP FIXED-POINT 196NFBGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C5517AZCHA20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C5517AZCHA20
DSP (Digital Signal Processors) TMS320C5517AZCHA20
IC DSP FIXED-POINT 196NFBGA

IC DSP FIXED-POINT 196NFBGA

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C5517AZCHA20 797297-TMS320C5517AZCHA20 698-TMS320C5517AZCHA20 296-41927-5-ND TMS320C5517AZCHA20 TMS320C5517AZCHA20
Product Name TMS320C5517 Fixed-Point Digital Signal Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C5517AZCHA20 16-bit 200MHz 320KB Dsp DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.8V; 3.3V 1.05V, 1.3V, 1.4V 1.8V; 3.3V; 1.05V, 1.3V, 1.4V
Features Flash Memory
Clock Speed 75 to 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz
MMACS 150 to 400
Operating Temperature -10 to 70 C (14 to 158 F) -40 to 85 C (-40 to 185 F) -10 C (14 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZCED4 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
Dsp - 698-DM8107AAARD21 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Package Type Other; Tray
View Details
4 suppliers