DSP (DSP Only) for Embedded V90 Modem Solution [Not Recommended For New Designs (NRND)] 144-BGA MICROSTAR
DSP (DSP Only) for Embedded V90 Modem Solution [Not Recommended For New Designs (NRND)] 144-BGA MICROSTAR Product overview: TMS320C54V90BGGU from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C54V90BGGU
Manufacturer: Texas Instruments
Win Source Part Number: 043211-TMS320C54V90B
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 117MHz
Non-Volatile Memory: ROM (256 kB)
On-Chip RAM: 80kB
Voltage - Core: 1.50V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 100°C (TC)
Case / Package: 144-BGA MICROSTAR (12x12)
Alternative Parts (Cross-Reference): TMS320C54V90AGGU; TMS320C54V90APGE; TMS320C54V90BGGU; TMS320VC5506PGE;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 14.7456MHz, CMOS, PBGA144
IC DSP EMBED V.90 MODEM 144-BGA
IC DSP EMBED V.90 MODEM 144-BGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320C54V90BGGU | 698-TMS320C54V90BGGU | 043211-TMS320C54V90BGGU | TMS320C54V90BGGU | 296-16933-ND | TMS320C54V90BGGU |
| Product Name | TMS320C54V90 DSP (DSP Only) for Embedded V90 Modem Solution [Not Recommended For New Designs (NRND)] | BGA Dsp | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C54V90BGGU | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | |
| Supply Voltage | 1.5V | 1.50V | 1.5V; 3.3V | |||
| Package Type | Other; LFBGA | BGA; Other; 144-BGA MICROSTAR (12x12) | BGA; Other; BGA144 | BGA; Other; 144-LFBGA | BGA; Other; 144-LFBGA | |
| Clock Speed | 117 MHz | 117 MHz | 117 MHz | 117 MHz | ||
| Operating Temperature | 0 C (32 F) | 0 to 100 C (32 to 212 F) | 0 to 100 C (32 to 212 F) | 0 to 100 C (32 to 212 F) |