The TMS320C54CSTGWS is a digital signal processor (DSP) designed for client-side telephony applications. It features a 144-ball grid array (BGA) package, which allows for efficient integration into compact designs. The device is optimized for low power consumption while delivering high performance, making it suitable for various telecommunication tasks. The datasheet indicates that the processor supports a range of signal processing functions, which can be beneficial for engineers looking to implement advanced audio processing or telephony features in their projects. Additionally, the product has undergone revisions to ensure technical accuracy and reliability, reflecting ongoing improvements in its design and functionality.
IC DSP CLIENT-SD TELEPHNY 144BGA
IC DSP CLIENT-SD TELEPHNY 144BGA
IC DSP CLIENT-SD TELEPHNY 144BGA
IC DSP CLIENT-SD TELEPHNY 144BGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 296-TMS320C54CSTGWS-ND | TMS320C54CSTGWS | TMS320C54CSTGWS | TMS320C54CSTGWS |
| Product Name | DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Supply Voltage | 1.5V; 3.3V | |||
| Package Type | Other; 144-LFBGA | BGA; Other; 144-LFBGA | ||
| Pin Count | 144 |