Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TMS320C53SPZ

Description
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 40MHz, CMOS, PQFP100
Request a Quote
Description
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 40MHz, CMOS, PQFP100
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320C53SPZ is a 16-bit digital signal processor from the TMS320C5x series, designed for high-performance applications. It features a powerful CPU capable of executing instructions at single-cycle times of 20 to 50 nanoseconds, depending on the voltage supply. The processor supports a maximum addressable external memory space of 224K vó 16 bits, which includes 64K for program, 64K for data, and 32K for global memory. On-chip memory options include various sizes of single-access program ROM and program/data RAM, with configurations ranging from 1K to 32K. The device is equipped with a full-duplex synchronous serial port and a time-division-multiplexed serial port, facilitating efficient data communication. It also includes an on-chip timer for control operations and supports hardware or software wait-state generation. The TMS320C53SPZ is designed with low power dissipation in mind, operating at 47 mA at 5V with a 40 MHz clock, and offers multiple power-down modes for energy efficiency. The device is available in several packaging options, including 100-pin and 132-pin configurations, making it versatile for various applications. This DSP is suitable for projects requiring efficient processing capabilities and flexibility in design.

Datasheet Summary
Powered by GS/AI

The TMS320C53SPZ is a 16-bit digital signal processor from the TMS320C5x series, designed for high-performance applications. It features a powerful CPU capable of executing instructions at single-cycle times of 20 to 50 nanoseconds, depending on the voltage supply. The processor supports a maximum addressable external memory space of 224K vó 16 bits, which includes 64K for program, 64K for data, and 32K for global memory. On-chip memory options include various sizes of single-access program ROM and program/data RAM, with configurations ranging from 1K to 32K. The device is equipped with a full-duplex synchronous serial port and a time-division-multiplexed serial port, facilitating efficient data communication. It also includes an on-chip timer for control operations and supports hardware or software wait-state generation. The TMS320C53SPZ is designed with low power dissipation in mind, operating at 47 mA at 5V with a 40 MHz clock, and offers multiple power-down modes for energy efficiency. The device is available in several packaging options, including 100-pin and 132-pin configurations, making it versatile for various applications. This DSP is suitable for projects requiring efficient processing capabilities and flexibility in design.

Suppliers

Company
Product
Description
Supplier Links
 - TMS320C53SPZ - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 40MHz, CMOS, PQFP100

Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 40MHz, CMOS, PQFP100

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - TMS320C53SPZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
TMS320C53SPZ
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TMS320C53SPZ
DIGITAL SIGNAL PROCESSOR, 16-BIT

DIGITAL SIGNAL PROCESSOR, 16-BIT

Supplier's Site
DSP (Digital Signal Processors) - TMS320C53SPZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C53SPZ
DSP (Digital Signal Processors) TMS320C53SPZ
DIGITAL SIGNAL PROCESSOR, 16-BIT

DIGITAL SIGNAL PROCESSOR, 16-BIT

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C53SPZ TMS320C53SPZ TMS320C53SPZ
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2104LKP-55 - Lingto Electronic Limited
Specs
Clock Speed 13.82 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
Dual-Core 32-Bit Audio Post-Processor DSP featuring Multi-channel Dolby Volume - CS49DV8 - Cirrus Logic, Inc.
Specs
Data Bus 32-Bit
Package Type Other; LQFP
Pin Count 128
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details