Texas Instruments High-Performance Analog 16-bit 57.14MHz Dsp TMS320C52PJ57

Description
16-BIT, 57.14MHz, OTHER DSP, PQFP100, PLASTIC, QFP-100 Product overview: TMS320C52PJ57 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 57.14MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 57.14MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C52PJ57 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16-BIT, 57.14MHz, OTHER DSP, PQFP100, PLASTIC, QFP-100 Product overview: TMS320C52PJ57 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 57.14MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 57.14MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C52PJ57 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 57.14MHz Dsp
698-TMS320C52PJ57
16-bit 57.14MHz Dsp 698-TMS320C52PJ57
16-BIT, 57.14MHz, OTHER DSP, PQFP100, PLASTIC, QFP-100 Product overview: TMS320C52PJ57 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 57.14MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 57.14MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C52PJ57 can be used for catalog matching and distributor lookup.

16-BIT, 57.14MHz, OTHER DSP, PQFP100, PLASTIC, QFP-100 Product overview: TMS320C52PJ57 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 57.14MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 57.14MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C52PJ57 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C52PJ57
1271033-TMS320C52PJ57
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C52PJ57 1271033-TMS320C52PJ57
Manufacturer: Texas Instruments Win Source Part Number: 1271033-TMS320C52PJ5 7 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271033-TMS320C52PJ57
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
 - TMS320C52PJ57 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 57.14MHz, CMOS, PQFP100

Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 57.14MHz, CMOS, PQFP100

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C52PJ57 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C52PJ57
DSP (Digital Signal Processors) TMS320C52PJ57
DIGITAL SIGNAL PROCESSOR, 16-BIT

DIGITAL SIGNAL PROCESSOR, 16-BIT

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - TMS320C52PJ57 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
TMS320C52PJ57
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TMS320C52PJ57
DIGITAL SIGNAL PROCESSOR, 16-BIT

DIGITAL SIGNAL PROCESSOR, 16-BIT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-TMS320C52PJ57 1271033-TMS320C52PJ57 TMS320C52PJ57 TMS320C52PJ57 TMS320C52PJ57
Product Name 16-bit 57.14MHz Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C52PJ57 DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Data Bus 16-Bit 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

DM3725 Digital Media Processor - DM3725CBCA - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
4 suppliers
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2101KS-80 - 910951-ADSP-2101KS-80 - Win Source Electronics
Specs
Package Type QFP; Other; 80-MQFP (14x14)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
DSP (Digital Signal Processors) - CS48520-DQZR-ND - DigiKey
Specs
Data Bus 32-Bit
Supply Voltage 1.8V; 3.3V
Package Type LFQP; Other; 48-LQFP
View Details
4 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details